EN
  • EN
  • DE

ADUM263N1BRIZ

Part No ADUM263N1BRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 6 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM263
Other Names ADUM263N1BRIZ,-2735-ADUM263N1BRIZ,ADUM263N1,505-ADUM263N1BRIZ
Standard Package 37
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244295-ADUM263N1BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM263N1BRIZ CAD Model

Description

The ADUM263N1BRIZ is an advanced isolated gate driver designed by Analog Devices Inc., a leader in high-performance semiconductors. This component is engineered to optimize the performance and reliability of your power systems by providing efficient isolation between the control circuitry and power switches such as IGBTs and MOSFETs. It is an essential device for applications that require electrical isolation for safety and noise immunity.

Key Features

  • Integrated Isolation: The ADUM263N1BRIZ offers robust 5.7 kV RMS isolation for 1 minute, ensuring that the input and output sides are electrically separated, which is crucial for safety and system protection against high voltage transients.
  • High Performance: It delivers fast and precise signal transmission with a propagation delay of typically 50 ns and a tight pulse width distortion, enabling high-speed switching applications.
  • High Durability: The device is rated for a wide operating temperature range from -40°C to +125°C, making it suitable for harsh industrial environments.
  • Flexible Power Supply: The driver can be powered by a wide range of supply voltages from 3.0 V to 5.5 V, offering compatibility with various logic levels and easing power design complexities.

Applications

The ADUM263N1BRIZ is ideal for a multitude of applications where isolation is a critical requirement. These include:

  • Industrial Motor Drives
  • Renewable Energy Systems
  • Power Supply Units
  • Automotive Inverters
  • Switching Power Supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM263N1BRIZ is no exception. It is manufactured with high standards, ensuring that each device meets rigorous performance criteria. The product comes in a compact, surface-mountable, 16-lead SOIC package, which is RoHS compliant and designed for streamlined PCB assembly processes.

Conclusion

With its combination of features, the ADUM263N1BRIZ from Analog Devices Inc. represents a reliable solution for engineers looking to integrate isolated gate driving capabilities into their designs. Its robustness, precision, and versatility make it an excellent choice for a wide range of power electronics applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8321 $52.9926
14+ $7.2469 $101.4566
22+ $7.0204 $154.4488
30+ $6.7939 $203.8170
39+ $6.5675 $256.1325
51+ $5.8881 $300.2931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,551 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess