EN
  • EN
  • DE

ADUM1446ARQZ-RL7

Part No ADUM1446ARQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16QSOP / General Purpose Digital Isolator 2500Vrms 4 Channel 2Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Max) 180ns, 180ns
Pulse Width Distortion (Max) 8ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADUM1446
Other Names ADUM1446ARQZ-RL7DKR,ADUM1446ARQZ-RL7TR,ADUM1446ARQZ-RL7CT,-2735-ADUM1446ARQZ-RL7CT,ADUM1446ARQZ-RL7
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244321-ADUM1446ARQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1446ARQZ-RL7 CAD Model

Description

ADUM1446ARQZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM1446ARQZ-RL7 is a robust digital isolator product manufactured by Analog Devices Inc., designed to enhance system reliability and safety by providing electrical isolation between its input and output stages. This component is a part of Analog Devices' iCoupler® family, utilizing chip-scale transformer technology to achieve isolation of up to 2.5kV RMS. It is particularly well-suited for applications that require high-integrity signal isolation, noise immunity, and insulation against high voltage transients.

Featuring four independent isolation channels in a compact, 16-lead QSOP package, the ADUM1446ARQZ-RL7 is ideal for use in a variety of digital communication applications. Each channel can transmit data in either direction, providing a versatile solution for bidirectional communication across the isolation barrier. With a data rate of up to 1 Mbps, this digital isolator is capable of supporting a range of protocols and data-intensive applications.

One of the key benefits of the ADUM1446ARQZ-RL7 is its low power consumption. The device operates with a supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. Additionally, the isolator features low propagation delay and high data integrity, ensuring reliable performance even in harsh industrial environments.

The product is also characterized by its ease of implementation. It does not require any external components for operation, simplifying design efforts and reducing time to market. Furthermore, the ADUM1446ARQZ-RL7 is available in a tape and reel form (denoted by the suffix 'RL7'), which facilitates efficient assembly for high-volume production.

With its high isolation capability, low power operation, and ease of use, the ADUM1446ARQZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and reliability of their systems. Whether it's for industrial automation, medical equipment, or any application where signal integrity and isolation are paramount, this digital isolator is engineered to meet the stringent requirements of today's sophisticated electronic devices.

To ensure compatibility and the highest standards of quality, the ADUM1446ARQZ-RL7 is RoHS compliant and adheres to the stringent regulatory requirements for electronic components.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7716 $54.4012
16+ $6.3767 $102.0272
25+ $6.1774 $154.4350
34+ $5.9782 $203.2588
44+ $5.7789 $254.2716
58+ $5.1811 $300.5038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess