EN
  • EN
  • DE

ADSP-BF523BBCZ-5A

Part No ADSP-BF523BBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 533MHZ 208CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface DMA, I2C, PPI, SPI, SPORT, UART
Clock Rate 533MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 208-FBGA, CSPBGA
Supplier Device Package 208-CSPBGA (17x17)
Base Product Number ADSP-BF523
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADSP-BF523BBCZ-5A-ND,ADSPBF523BBCZ5A,505-ADSP-BF523BBCZ-5A,-2735-ADSP-BF523BBCZ-5A
Standard Package 1
Win Source Part Number 1321875-ADSP-BF523BBCZ-5A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF523BBCZ-5A CAD Model

Description

ADSP-BF523BBCZ-5A - High-Performance Digital Signal Processor

The ADSP-BF523BBCZ-5A is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This high-performance processor is part of the Blackfin family, which is well-known for its exceptional signal processing capabilities and power efficiency. The ADSP-BF523BBCZ-5A is designed to cater to a wide range of applications, including automotive, audio, video, and communications systems where efficient data processing is critical.

At the heart of this DSP is a core that operates at a frequency of up to 533 MHz, providing a perfect balance between high performance and low power consumption. This makes the ADSP-BF523BBCZ-5A an ideal choice for portable and embedded systems where power efficiency is as important as processing power. The processor is equipped with a 32-bit RISC-like instruction set that allows for flexible and efficient programming, making it easier for developers to optimize their applications.

The ADSP-BF523BBCZ-5A boasts a wide array of features, including 148KB of on-chip memory, which is divided into 132KB of SRAM and 16KB of ROM. This on-chip memory is essential for high-speed data processing tasks and helps to minimize the need for external memory components, thereby reducing system costs and complexity. Additionally, this DSP supports a variety of peripheral interfaces such as SPI, UART, SPORT, and CAN, providing excellent connectivity options for various system requirements.

Embedded security features are also a key aspect of this processor, with a hardware-based security scheme that ensures protection against unauthorized access and code tampering. This makes the ADSP-BF523BBCZ-5A a reliable choice for applications where data integrity and security are paramount.

For developers looking to get started with the ADSP-BF523BBCZ-5A, Analog Devices Inc. provides comprehensive support in the form of development tools, software libraries, and reference designs. This ecosystem of support helps to reduce development time and allows for rapid prototyping and deployment of applications built around this powerful DSP.

In summary, the ADSP-BF523BBCZ-5A from Analog Devices Inc. represents a blend of performance, power efficiency, and security, making it a versatile choice for any application requiring robust digital signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess