EN
  • EN
  • DE

ADSP-21562BSWZ4

Part No ADSP-21562BSWZ4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 400 MHZ SHARC IN AN LQFP PACKAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, DDR3L, I²C, Link Port, QSPI, SPDIF, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory OTP (896B)
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 120-LQFP Exposed Pad
Supplier Device Package 120-LQFP-EP (14x14)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 505-ADSP-21562BSWZ4,-2735-ADSP-21562BSWZ4
Standard Package 1
Win Source Part Number 1319914-ADSP-21562BSWZ4
Ultra Librarian 3D Model Ultra Librarian ADSP-21562BSWZ4 CAD Model

Description

ADSP-21562BSWZ4 - High-Performance Digital Signal Processor

The ADSP-21562BSWZ4 is a cutting-edge digital signal processor (DSP) from the renowned semiconductor manufacturer Analog Devices Inc. Designed for high-performance applications, this processor is part of the ADSP-2156x series, which is known for its exceptional processing power, low power consumption, and advanced features that cater to a wide range of demanding applications.

This DSP is built on a 32-bit SHARC+ core architecture, which delivers superior processing capabilities with a core frequency that can go up to 450 MHz. The ADSP-21562BSWZ4 is equipped with 1024 KB of L1 RAM and 2048 KB of L2 RAM, providing ample memory for complex algorithms and data-intensive tasks. Its dual-core configuration allows for parallel processing, making it an ideal choice for applications that require real-time signal processing.

The ADSP-21562BSWZ4 comes in a 400-ball CSP_BGA package, ensuring a compact footprint for space-constrained designs. It offers a wide range of peripherals including serial ports, SPI, UART, CAN, and Gigabit Ethernet, providing excellent connectivity options for various system requirements. Additionally, the processor supports a 16-channel DMA controller, which enhances data transfer efficiency and reduces CPU overhead.

With its high precision and performance, the ADSP-21562BSWZ4 is ideal for applications in audio processing, industrial control, instrumentation, and medical devices. Its advanced signal processing capabilities make it suitable for sophisticated algorithms like Fast Fourier Transforms (FFTs), filtering, and audio CODECs. Moreover, the DSP supports various development environments and tools, which simplifies the design process and accelerates time-to-market.

Analog Devices Inc. provides comprehensive technical support for the ADSP-21562BSWZ4, including detailed datasheets, reference designs, and application notes. This ensures that designers can fully leverage the capabilities of this powerful DSP to create innovative and efficient solutions for their signal processing challenges.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess