EN
  • EN
  • DE

ADPA9002ACGZN-R7

Part No ADPA9002ACGZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 0HZ-10GHZ 32LFCSP / RF Amplifier IC General Purpose 0Hz ~ 10GHz 32-LFCSP-CAV (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 0Hz ~ 10GHz
P1dB 29dBm
Gain 15.5dB
Noise Figure 4dB
RF Type General Purpose
Voltage - Supply 10V ~ 15V
Current - Supply 385mA
Test Frequency 0Hz ~ 5GHz
Mounting Type Surface Mount
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number ADPA9002
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345457-ADPA9002ACGZN-R7
Ultra Librarian 3D Model Ultra Librarian ADPA9002ACGZN-R7 CAD Model

Description

Introducing the ADPA9002ACGZN-R7 from Analog Devices Inc.

The ADPA9002ACGZN-R7 is a cutting-edge product from Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is designed to cater to a wide range of applications, including telecommunications, aerospace, and industrial systems, where reliability and performance are of utmost importance.

Key Features

  • High Performance: The ADPA9002ACGZN-R7 is engineered to deliver exceptional performance, ensuring efficient signal processing for critical applications.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, this device offers enhanced functionality that can significantly improve system operations.
  • Durability: Analog Devices Inc. is known for its robust products, and the ADPA9002ACGZN-R7 is no exception. It is built to withstand challenging environments and provide reliable service over its lifespan.
  • Compatibility: Designed with versatility in mind, this product is compatible with a range of equipment, allowing for seamless integration into existing systems.

Applications

The versatile nature of the ADPA9002ACGZN-R7 makes it suitable for various applications, including:

  • Telecommunication infrastructure
  • RF and IF amplifiers
  • Aerospace and defense systems
  • Test and measurement equipment
  • Industrial control systems

Quality Assurance

Analog Devices Inc. is committed to providing high-quality products, and the ADPA9002ACGZN-R7 is subjected to rigorous testing and quality control measures. Customers can trust in the reliability and performance of this product, backed by the reputation of a leading manufacturer in the industry.

Environmental Considerations

In line with modern environmental standards, the ADPA9002ACGZN-R7 is designed to be energy-efficient and to minimize its ecological footprint. Analog Devices Inc. ensures that its products comply with environmental regulations, making this product an excellent choice for eco-conscious enterprises.

Overall, the ADPA9002ACGZN-R7 from Analog Devices Inc. represents a blend of innovation, reliability, and environmental responsibility, making it an ideal choice for businesses looking to enhance their systems with top-tier electronic components.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $151.0110 $151.0110
2+ $145.9773 $291.9546
3+ $130.8762 $392.6286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess