EN
  • EN
  • DE

ADM8611N263ACBZ-R7

Part No ADM8611N263ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200ms Typical
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-WFBGA, WLCSP
Supplier Device Package 6-WLCSP (0.96x1.46)
Base Product Number ADM8611
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAADM8611N263ACBZ-R7,ADM8611N263ACBZ-R7CT,2156-ADM8611N263ACBZ-R7,-2735-ADM8611N263ACBZ-R7CT,ADM8611N263ACBZ-R7TR,ADM8611N263ACBZ-R7DKR,-2735-ADM8611N263ACBZ-R7DKR
Standard Package 3,000
Win Source Part Number 1320532-ADM8611N263ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM8611N263ACBZ-R7 CAD Model

Description

ADM8611N263ACBZ-R7 - A Superior Supervisory Circuit from Analog Devices Inc.

The ADM8611N263ACBZ-R7 is a cutting-edge supervisory circuit designed and manufactured by the renowned Analog Devices Inc. This component is engineered to monitor power supplies in microprocessor systems, providing a crucial safeguard against power failures and ensuring system reliability. It is an essential component for designers looking to enhance the stability and robustness of their electronic systems.

Key Features

  • Supply Voltage Monitoring: The ADM8611N263ACBZ-R7 offers precise monitoring of the supply voltage. It ensures that the voltage levels remain within predefined thresholds, thereby protecting the system from the adverse effects of power surges or dips.
  • Reset Output: This supervisory circuit generates a reset signal whenever the monitored supply voltage falls below the factory-programmed threshold. The reset signal can be used to reboot microprocessors and other digital systems, preventing system malfunctions.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADM8611N263ACBZ-R7 consumes minimal power, making it ideal for battery-operated devices where power conservation is critical.
  • Compact Package: The device comes in a compact package, allowing for easy integration into space-constrained applications without compromising performance.

Applications

The ADM8611N263ACBZ-R7 is versatile and can be used in a wide range of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Portable and battery-powered devices
  • Industrial and automotive systems
  • Communication infrastructure

Technical Specifications

  • Package: 4-WLCSP (Wafer Level Chip Scale Package)
  • Threshold Voltage: Factory-programmed options available
  • Operating Temperature: Ranges suitable for commercial and industrial environments

The ADM8611N263ACBZ-R7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. Integrating this supervisory circuit into your design will not only enhance system stability but also contribute to the overall longevity and efficiency of your electronic products.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2036 $50.6828
56+ $1.8081 $101.2536
86+ $1.7516 $150.6376
118+ $1.6951 $200.0218
153+ $1.6386 $250.7058
205+ $1.4691 $301.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess