EN
  • EN
  • DE

ADM8316WBX46ARJZR7

Part No ADM8316WBX46ARJZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Watchdog Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM8316
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM8316WBX46ARJZR7DKR,ADM8316WBX46ARJZR7-ND,ADM8316WBX46ARJZR7TR,-2735-ADM8316WBX46ARJZR7CT,ADM8316WBX46ARJZR7CT,-2735-ADM8316WBX46ARJZR7DKR,2156-ADM8316WBX46ARJZR7-505
Standard Package 3,000
Win Source Part Number 1317223-ADM8316WBX46ARJZR7
Ultra Librarian 3D Model Ultra Librarian ADM8316WBX46ARJZR7 CAD Model

Description

Product Overview: ADM8316WBX46ARJZR7

The ADM8316WBX46ARJZR7 is a high-performance, precision voltage monitoring device designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This innovative component is engineered to ensure reliable system operation by monitoring the power supply voltage and providing a reset signal to the host processor when necessary.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a specific threshold voltage with great accuracy, ensuring that the system operates within safe voltage levels.
  • Reset Output: In the event of a voltage drop below the acceptable threshold, the ADM8316WBX46ARJZR7 asserts a reset signal to the processor, which helps prevent system failures and data corruption.
  • Low Power Consumption: Designed for energy-efficient applications, this device consumes minimal power, making it ideal for battery-powered and portable devices.
  • High Accuracy: Analog Devices Inc. is known for precision engineering, and this product maintains tight voltage threshold accuracy, which is crucial for sensitive electronics.
  • Wide Operating Temperature Range: The ADM8316WBX46ARJZR7 is built to operate over a broad temperature range, making it suitable for use in diverse environments and applications.
  • Compact Packaging: Available in a small package, this device is perfect for space-constrained applications without compromising on functionality or performance.

Applications

The ADM8316WBX46ARJZR7 is versatile and can be employed in various applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered devices
  • Industrial controllers
  • Embedded systems
  • Data storage systems
  • Automotive electronics

Analog Devices Inc. has designed the ADM8316WBX46ARJZR7 to seamlessly integrate into a wide array of systems, offering robust protection against undervoltage conditions. It is an essential component for designers looking to enhance system reliability and safeguard against unexpected power supply issues.

With its precise voltage monitoring capabilities and reliable reset functionality, the ADM8316WBX46ARJZR7 from Analog Devices Inc. is a top-tier choice for ensuring the stability and integrity of electronic systems across various industries.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0233 $60.6990
70+ $1.6601 $116.2070
110+ $1.6082 $176.9020
150+ $1.5564 $233.4600
195+ $1.5045 $293.3775
260+ $1.3488 $350.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess