Product Overview: ADM802LARNZ from Analog Devices Inc.
The ADM802LARNZ is a state-of-the-art supervisory circuit produced by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This product is designed to monitor power supplies in microprocessor systems, providing a reliable safeguard against system failure due to unstable or failing power conditions.
Key Features
- Power Supply Monitoring: This device ensures that the power supply remains within the acceptable voltage thresholds, triggering a reset signal to the microprocessor to reboot the system in the event of an anomaly.
- Low Power Consumption: The ADM802LARNZ is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
- Reset Timeout: It features a programmable reset timeout period, allowing designers to set the duration of the reset signal according to specific system requirements.
- Versatile Operation: The device can operate across a wide temperature range, which ensures reliability under various environmental conditions.
- Compact Package: The ADM802LARNZ is available in a small footprint, which is beneficial for space-constrained applications.
Applications
The ADM802LARNZ supervisory circuit is highly versatile and can be used in a wide array of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Control Systems
- Automotive Systems
Technical Specifications
With precision voltage monitoring and robust features, the ADM802LARNZ ensures that systems remain operational and protected. Its technical specifications include:
- Monitored Voltage Range: Typically tailored for 3.3V, 5V, or adjustable voltage levels.
- Supply Current: Ultra-low current draw to minimize the impact on overall system power consumption.
- Reset Output: Active-low, push-pull reset output that interfaces seamlessly with a variety of microprocessors.
- Accuracy: High accuracy in monitoring the power supply voltage to ensure reliable reset activation.
- Package: Available in a robust and industry-standard package for easy integration into system designs.
The ADM802LARNZ from Analog Devices Inc. is an essential component for any system requiring accurate power supply monitoring and reset functionality. Its reliability and precision make it a trusted solution for safeguarding critical electronic systems.