EN
  • EN
  • DE

ADM485ARMZ-REEL

Part No ADM485ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MSOP / 1/1 Transceiver Half RS422, RS485 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70 mV
Data Rate 5Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADM485
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM485ARMZ-REEL-ND,ADM485ARMZ-REELCT,ADM485ARMZ-REELTR,ADM485ARMZ-REELDKR
Standard Package 3,000
Win Source Part Number 1323528-ADM485ARMZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM485ARMZ-REEL CAD Model

Description

ADM485ARMZ-REEL: A Robust and Efficient Transceiver from Analog Devices Inc.

The ADM485ARMZ-REEL is a high-speed, low-power, differential line transceiver designed to operate using a single 5 V power supply. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this transceiver is part of their ADM485 series and is specifically packaged in a convenient reel format for ease of integration into manufacturing processes.

With its half-duplex communication protocol, the ADM485ARMZ-REEL is capable of transmitting and receiving data at rates up to 5 Mbps, making it an ideal choice for digital data communication in industrial, commercial, and building automation. It is designed to implement the EIA-485 communication standard, which allows for robust data transmission over long distances and in electrically noisy environments.

The device features thermal shutdown protection and a low-power shutdown mode, ensuring reliability and efficiency in operation. Its extended temperature range from -40°C to +85°C also makes it suitable for harsh environmental conditions. Additionally, its small footprint comes in an 8-lead MSOP (Mini Small Outline Package) that is both space-saving and convenient for PCB designs.

Key features of the ADM485ARMZ-REEL include:

  • 5 V powered EIA-485 transceiver
  • Half-duplex communication up to 5 Mbps
  • Thermal shutdown and power-off protection
  • Driver short-circuit protection
  • Up to 32 transceivers on the bus
  • Current limiting and thermal shutdown for driver overload protection
  • Low power consumption
  • Extended industrial temperature range: -40°C to +85°C
  • 8-lead MSOP package

Engineers and designers often choose the ADM485ARMZ-REEL for its robustness and reliability in applications such as industrial control systems, building automation, and other scenarios requiring differential data transmission. Its packaging in tape and reel format ensures compatibility with automated assembly processes, reducing manufacturing time and costs.

Overall, the ADM485ARMZ-REEL from Analog Devices Inc. represents a combination of performance, durability, and convenience, making it a top choice for professionals looking for a dependable transceiver solution.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2833 $52.8330
24+ $4.3351 $104.0424
36+ $4.1996 $151.1856
50+ $4.0641 $203.2050
64+ $3.9287 $251.4368
86+ $3.5222 $302.9092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess