EN
  • EN
  • DE

ADM2914-1SRQZEP

Part No ADM2914-1SRQZEP
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 16QSOP / Supervisor Open Drain or Open Collector 4 Channel 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 6ms Minimum
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADM2914
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAADM2914-1SRQZEP,-2735-ADM2914-1SRQZEP,2156-ADM2914-1SRQZEP
Standard Package 1
Win Source Part Number 1321863-ADM2914-1SRQZEP
Ultra Librarian 3D Model Ultra Librarian ADM2914-1SRQZEP CAD Model

Description

ADM2914-1SRQZEP - High Precision Voltage Monitor

The ADM2914-1SRQZEP, from the reputable manufacturer Analog Devices Inc., is a state-of-the-art high precision voltage monitor designed for applications requiring stringent voltage regulation and monitoring. This advanced component is engineered to provide accurate and reliable voltage threshold detection, making it an ideal solution for critical system voltage supervision in a wide range of electronic products.

Key Features

  • Precision Monitoring: The ADM2914-1SRQZEP offers high accuracy voltage threshold monitoring, ensuring systems operate within their specified voltage ranges.
  • Adjustable Thresholds: Users can set precise voltage thresholds according to their specific application needs, providing flexibility and customization.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Multiple Voltage Options: The device supports a variety of voltage options, catering to different design requirements and standards.
  • Robust Package: It comes in a rugged package that is designed to withstand harsh industrial environments while maintaining performance and reliability.

Applications

The ADM2914-1SRQZEP is versatile and can be used in various applications, including but not limited to:

  • Data centers and server farms
  • Telecommunication equipment
  • Industrial control systems
  • Portable and battery-powered devices
  • Medical and safety-critical instruments

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the ADM2914-1SRQZEP is no exception. It is built to meet high industry standards, ensuring longevity and consistent performance. The device is also part of the EP (Enhanced Product) series, which indicates that it has been specifically designed to meet the rigorous demands of extended industrial temperature ranges and environments.

Whether you are designing a sophisticated medical system or a rugged industrial control unit, the ADM2914-1SRQZEP provides the precision and reliability you need to monitor your critical voltage levels effectively.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess