EN
  • EN
  • DE

ADM2867EBRNZ

Part No ADM2867EBRNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 28SOIC / 1/1 Transceiver Full RS422, RS485 28-SOIC-W-FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25 mV
Data Rate 25Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC-W-FP
Base Product Number ADM2867
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADM2867EBRNZ,505-ADM2867EBRNZ
Standard Package 46
Win Source Part Number 1319949-ADM2867EBRNZ
Ultra Librarian 3D Model Ultra Librarian ADM2867EBRNZ CAD Model

Description

ADM2867EBRNZ - Robust, High-Speed Transceiver by Analog Devices Inc.

The ADM2867EBRNZ is a cutting-edge transceiver product from the renowned manufacturer Analog Devices Inc., designed to offer reliable and high-speed data communication. This transceiver is part of Analog Devices' extensive portfolio of interface components that are engineered to meet the rigorous demands of industrial and commercial applications.

At the heart of the ADM2867EBRNZ is its ability to support the RS-485/RS-422 communication protocols, making it an ideal choice for networked communication in harsh environments. The device is capable of data rates up to 500 kbps, which ensures efficient data transmission over long distances and in electrically noisy environments. With its integrated iCoupler® and isoPower® technology, the ADM2867EBRNZ provides galvanic isolation, enhancing system reliability and protecting against damaging voltage spikes and ground loops.

The ADM2867EBRNZ comes in a compact, surface-mount 16-lead SOIC package, which is perfect for space-constrained applications. Its reduced footprint does not compromise its performance or durability, as it operates over a wide temperature range of -40°C to +125°C, suitable for industrial temperature environments.

Key features of the ADM2867EBRNZ include:

  • Full-duplex RS-485/RS-422 transceiver
  • Integrated 5 kVrms signal and power isolated can transceiver
  • Extended common-mode range: ±12 V
  • Thermal shutdown protection
  • Overvoltage protection on the bus pins (±12 V)
  • ESD protection on RS-485 input/output pins (±12 kV contact discharge)
  • Pre-emphasis and de-emphasis features for improved data integrity
  • Low power consumption

With its robust design, the ADM2867EBRNZ is suitable for a wide range of applications, including industrial control systems, building automation, factory automation, and any other systems that require high-speed, isolated data communications. Its reliability and performance make it an essential component for designers looking to implement a secure and robust communication interface in their systems.

Overall, the ADM2867EBRNZ from Analog Devices Inc. represents a powerful solution for modern communication challenges, combining speed, isolation, and durability in one compact package.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess