EN
  • EN
  • DE

ADM2865EBRNZ

Part No ADM2865EBRNZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 5.7KV ISOPWR & ISORS485 25MBPS H / RS422, RS485 Digital Isolator 5700Vrms 4 Channel 25Mbps 250kV/µs CMTI 28-BSSOP (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series ADM2865E
Package Tube
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 1/3
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 250kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 25ns, 25ns
Rise / Fall Time (Typ) 4.5ns, 4.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC-W-FP
Base Product Number ADM2865
Standard Package 46
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337136-ADM2865EBRNZ
Ultra Librarian 3D Model Ultra Librarian ADM2865EBRNZ CAD Model

Description

ADM2865EBRNZ - Robust, High-Speed Transceiver by Analog Devices Inc.

The ADM2865EBRNZ is a state-of-the-art transceiver component from Analog Devices Inc., renowned for its high-speed data communication capabilities and robust protection features. Designed to facilitate reliable data transfer in harsh industrial environments, this transceiver is an ideal choice for applications requiring dependable RS-485/RS-422 communication.

Key Features:

  • Integrated Protection: The device boasts an impressive array of protective measures, including ±42V fault protection on the communication bus pins and ±8 kV ESD protection. This ensures the transceiver's resilience against electrical noise, surges, and transient voltage spikes, common in industrial settings.
  • High Data Rates: With support for data rates up to 500 kbps (half-duplex) or 25 Mbps (full-duplex), the ADM2865EBRNZ can handle high-speed data transmission with ease, making it suitable for modern, bandwidth-intensive applications.
  • Thermal Shutdown: To prevent overheating, the transceiver is equipped with a thermal shutdown feature. This safety mechanism deactivates the driver outputs when the die temperature exceeds a safe threshold, thus protecting the device from thermal damage.
  • Wide Operating Temperature Range: It operates effectively across a wide temperature range of -40°C to +125°C, ensuring reliable performance even in extreme temperature conditions.
  • Industry-Standard Footprint: The ADM2865EBRNZ comes in a compact, 8-lead SOIC package, which is compatible with standard PCB layouts, facilitating easy integration into existing and new designs.

Applications:

The transceiver's robustness and speed make it particularly well-suited for a variety of industrial and commercial applications, including:

  • Industrial control and automation systems
  • Building automation and HVAC control
  • Networked security cameras
  • Point of sale systems
  • Data communication systems with stringent reliability requirements

With its blend of high-speed communication, durability, and protection features, the ADM2865EBRNZ from Analog Devices Inc. is an exemplary choice for system designers looking to enhance the integrity and efficiency of their data communication networks.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0896 $72.1792
4+ $29.6120 $118.4480
6+ $28.6866 $172.1196
8+ $27.7612 $222.0896
10+ $26.8359 $268.3590
13+ $24.0598 $312.7774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 696 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess