EN
  • EN
  • DE

ADM1815-R22AKSZ-R7

Part No ADM1815-R22AKSZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.18V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number ADM1815
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM1815R22AKSZR7,ADM1815-R22AKSZ-R7-ND,ADM1815-R22AKSZ-R7TR,ANAANAADM1815-R22AKSZ-R7,ADM1815-R22AKSZ-R7DKR,2156-ADM1815-R22AKSZ-R7,ADM1815-R22AKSZ-R7CT
Standard Package 3,000
Win Source Part Number 1320507-ADM1815-R22AKSZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM1815-R22AKSZ-R7 CAD Model

Description

ADM1815-R22AKSZ-R7: A Robust Voltage Supervisor from Analog Devices Inc.

The ADM1815-R22AKSZ-R7 is a precision voltage supervisor designed to monitor power supplies in digital systems, ensuring reliable operation and system integrity. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this component is crucial for applications that require consistent and accurate voltage monitoring.

This voltage supervisor is tailored to maintain system stability by providing an active low reset signal whenever the monitored voltage falls below a predefined threshold, known as the reset voltage (VRST). For the ADM1815-R22AKSZ-R7, this threshold is set at 2.2V, making it suitable for low-voltage operations commonly found in modern digital electronics.

The device comes in a compact, surface-mount SOT-23 package, which is ideal for space-constrained applications. Its small size does not compromise its performance, as it offers a tight reset threshold accuracy of ±1.5%, ensuring precise monitoring and control of the power supply voltage.

Key features of the ADM1815-R22AKSZ-R7 include:

  • Reset Threshold Voltage: Precisely set at 2.2V for targeted low-voltage applications.
  • Reset Timeout Delay: The reset output remains active for a minimum of 140ms (typical) after the voltage rises above the reset threshold, providing ample time for the system to stabilize.
  • Low Power Consumption: With a quiescent current of typically 3.3µA, this device is optimized for power-sensitive applications.
  • High Accuracy: Features a reset threshold accuracy of ±1.5%, which is crucial for reliable system operation.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Supply Voltage Range: Designed to work with a wide supply voltage range, accommodating various application requirements.

Applications for the ADM1815-R22AKSZ-R7 are diverse and include portable devices, microprocessor and microcontroller systems, computers, controllers, and intelligent instruments. Its ability to provide a precise monitoring solution ensures that it is a go-to component for designers looking to enhance system reliability and prevent the potentially catastrophic effects of undervoltage conditions.

With its combination of accuracy, reliability, and compact form factor, the ADM1815-R22AKSZ-R7 from Analog Devices Inc. is an essential component for safeguarding the heart of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess