EN
  • EN
  • DE

ADG452BRZ-REEL

Part No ADG452BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / 4 Circuit IC Switch 1:1 5Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 37pF, 37pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADG452
Other Names ADG452BRZ-REELCT,ADG452BRZ-REELTR,ADG452BRZ-REELDKR,ADG452BRZ-REEL
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261785-ADG452BRZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG452BRZ-REEL CAD Model

Description

Product Overview: ADG452BRZ-REEL

The ADG452BRZ-REEL is a high-performance, precision monolithic quad single-pole single-throw (SPST) switch from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is designed to deliver exceptional signal accuracy and robust performance in a wide range of systems.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG452BRZ-REEL offers a perfect blend of low power consumption and high switching speeds. Its design ensures compatibility with a 5 V, ±5 V, and a wide range of single and dual power supplies, making it extremely versatile for various applications.

Key Features of ADG452BRZ-REEL:

  • Low On Resistance: Typically, the on resistance is exceptionally low, which minimizes signal distortion and ensures high-quality signal transmission.
  • Single and Dual Supply Operation: This switch operates from a single supply of +5 V to +16 V or from dual supplies of ±5 V to ±8 V, providing flexibility for different circuit configurations.
  • Low Power Consumption: The ADG452BRZ-REEL is optimized for low power consumption without compromising on performance, making it suitable for power-sensitive applications.
  • Fast Switching Times: With t_ON and t_OFF times typically in the nanosecond range, the device allows for rapid signal switching, enhancing overall system responsiveness.
  • High Current Handling: The device is capable of handling continuous current up to 30 mA, making it suitable for a range of signal routing applications.
  • Enhanced ESD Protection: Electrostatic discharge protection is integrated into the chip, safeguarding the device against damage from static electricity.

Applications:

The ADG452BRZ-REEL is ideal for use in a variety of applications, including:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Sample-Hold Systems
  • Audio Signal Routing
  • Communication Systems

Available in a compact SOIC package, the ADG452BRZ-REEL is provided on a reel, facilitating automated manufacturing processes. Its reliability and performance make it an excellent choice for designers looking to enhance their system's signal integrity and operational efficiency.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5778 $52.8890
12+ $8.6792 $104.1504
18+ $8.4080 $151.3440
25+ $8.1368 $203.4200
32+ $7.8655 $251.6960
43+ $7.0519 $303.2317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess