EN
  • EN
  • DE

ADF4106SCPZ-EP

Part No ADF4106SCPZ-EP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20LFCSP / Frequency Synthesizer IC 6GHz 1 20-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Frequency Synthesizer
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 6GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-VQ (4x3.75)
Base Product Number ADF4106
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8542.39.0001
Other Part Number -2735-ADF4106SCPZ-EP,ADF4106SCPZEP,2156-ADF4106SCPZ-EP,ANAANAADF4106SCPZ-EP
Standard Package 1
Win Source Part Number 1321362-ADF4106SCPZ-EP
Ultra Librarian 3D Model Ultra Librarian ADF4106SCPZ-EP CAD Model

Description

The ADF4106SCPZ-EP is a high-performance, low-phase-noise frequency synthesizer that can generate frequencies up to 6 GHz. Manufactured by Analog Devices Inc., this device is part of their Enhanced Product (EP) line, designed to meet the demanding specifications of aerospace and defense applications. The ADF4106SCPZ-EP integrates a digital phase-locked loop (PLL) design with a voltage-controlled oscillator (VCO), making it an ideal choice for communication systems, instrumentation, and radar systems where precision and reliability are paramount.

Key Features

  • 6 GHz bandwidth capability
  • Integrated phase detector and VCO
  • 2.7 V to 3.3 V power supply requirements
  • Dual modulus prescaler with 8/9, 16/17, or 32/33 divide ratios
  • Programmable charge pump currents
  • 3-wire serial interface
  • Advanced EP quality level
  • Enhanced product reliability and long-term availability
  • Available in a compact LFCSP (Lead Frame Chip Scale Package)

Performance Advantages

The ADF4106SCPZ-EP synthesizer is engineered to deliver superior performance in environments where standard components might not suffice. The device ensures robust operation under extended temperatures and stress conditions. With its enhanced phase-locked loop design, the ADF4106SCPZ-EP offers excellent phase noise performance, which is critical for maintaining signal integrity in high-frequency applications.

Applications

With its ability to operate at high frequencies and its robust design, the ADF4106SCPZ-EP is well-suited for a variety of applications, including:

  • Secure communications
  • Military and aerospace systems
  • Test and measurement equipment
  • Satellite and broadband data systems

Product Support and Availability

Analog Devices Inc. offers comprehensive technical support for the ADF4106SCPZ-EP, including detailed datasheets, application notes, and reference designs. The device is available for purchase through authorized distributors, ensuring easy access to this high-quality component for your mission-critical designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1056 $52.2112
5+ $21.4200 $107.1000
8+ $20.7507 $166.0056
10+ $20.0813 $200.8130
13+ $19.4119 $252.3547
18+ $17.4038 $313.2684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess