EN
  • EN
  • DE

ADF4007BCPZ-RL7

Part No ADF4007BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DIVIDER/PLL SYNTHESZR 20LFCSP / Clock/Frequency Synthesizer (RF) IC 7.5GHz 1 20-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 7.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADF4007
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4007BCPZ-RL7DKR,ADF4007BCPZ-RL7CT,ADF4007BCPZ-RL7TR,ADF4007BCPZ-RL7-ND
Standard Package 1,500
Win Source Part Number 1321385-ADF4007BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4007BCPZ-RL7 CAD Model

Description

The ADF4007BCPZ-RL7 is a high-performance, low phase noise frequency synthesizer from Analog Devices Inc. that is designed to provide superior performance in RF system applications. This integrated circuit is specifically tailored for use in wireless infrastructure, instrumentation, and communication systems where a stable and precise signal generation is crucial.

Key Features

  • High Frequency Range: The ADF4007 operates at a frequency range up to 7.5 GHz, making it suitable for high-frequency applications.
  • Low Phase Noise: This device is engineered to achieve low phase noise performance, which is essential for maintaining signal integrity in sensitive communication systems.
  • Programmable Divider: It features a programmable divider that allows for flexible frequency synthesis and fine resolution.
  • Lock Detect Function: The lock detect function ensures reliable operation by confirming that the loop is locked to the desired frequency.
  • Power Supply: The ADF4007BCPZ-RL7 operates from a 3.0 V to 3.6 V power supply, making it compatible with a variety of system power rails.
  • Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and suitable for space-constrained applications.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Communications Systems
  • Phase-Locked Loop (PLL) Frequency Synthesis

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADF4007BCPZ-RL7 is no exception. It is manufactured to the highest standards and is designed to meet the rigorous demands of industrial and commercial applications. The device is also supplied in a tape and reel form, designated by the 'RL7' suffix, which facilitates automated assembly processes.

Ordering Information

The ADF4007BCPZ-RL7 is available for order now. For detailed specifications, application notes, and ordering information, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9702 $55.8808
9+ $11.4627 $103.1643
14+ $11.1045 $155.4630
19+ $10.7463 $204.1797
25+ $10.3881 $259.7025
33+ $9.3135 $307.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess