EN
  • EN
  • DE

ADBMS1818ASWZ

Part No ADBMS1818ASWZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description 18-CELL BATTERY MONITOR WITH DAI / Battery Battery Monitor IC Multi-Chemistry 64-LQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series Automotive, AEC-Q200
Package Tray
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 18
Fault Protection Over Temperature, Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP-EP (10x10)
Base Product Number ADBMS1818
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345515-ADBMS1818ASWZ
Ultra Librarian 3D Model Ultra Librarian ADBMS1818ASWZ CAD Model

Description

The ADBMS1818ASWZ is a state-of-the-art integrated circuit (IC) from Analog Devices Inc., designed to meet the demanding needs of modern electronic systems. This high-performance product is part of a line of advanced solutions that cater to a variety of applications including industrial automation, automotive electronics, communication systems, and more.

Key Features

  • High Precision: The ADBMS1818ASWZ offers exceptional accuracy and stability, ensuring reliable performance in critical applications.
  • Robust Design: Built to withstand harsh environments, this IC maintains its functionality across a wide range of temperatures and conditions.
  • Energy Efficient: With power conservation in mind, the ADBMS1818ASWZ is designed to operate with minimal energy consumption, making it suitable for battery-powered devices.
  • Integration: The IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system engineers.
  • Customizability: Analog Devices Inc. provides options for customization, allowing the ADBMS1818ASWZ to be tailored to specific application requirements.

Applications

The versatility of the ADBMS1818ASWZ makes it an ideal choice for a broad range of applications. It is especially well-suited for use in:

  • Automotive systems, where reliability and precision are paramount
  • Industrial control units, which require robustness and long-term stability
  • Portable devices, benefiting from the IC's energy efficiency
  • Communication infrastructure, where its integration capabilities can streamline complex designs

Technical Specifications

Parameter Value
Package / Case Surface-Mount
Operating Temperature Specified by manufacturer
Supply Voltage Specified by manufacturer
Output Type Specified by manufacturer

For detailed technical specifications, application notes, and support documentation, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2398 $55.4388
14+ $7.5814 $106.1396
21+ $7.3445 $154.2345
29+ $7.1076 $206.1204
37+ $6.8707 $254.2159
49+ $6.1599 $301.8351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess