EN
  • EN
  • DE

ADAU1977WBCPZ-R7

Part No ADAU1977WBCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Type ADC, Audio
Number of Channels 4
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADAU1977
Other Names ADAU1977WBCPZ-R7DKR,ADAU1977WBCPZ-R7DKR,-2735-ADAU1977WBCPZ-R7CT,ADAU1977WBCPZ-R7TR,ADAU1977WBCPZ-R7TR,ADAU1977WBCPZ-R7CT,ADAU1977WBCPZ-R7,505-ADAU1977WBCPZ-R7CT,505-ADAU1977WBCPZ-R7DKR,ADAU1977WBCPZ-R7CT,505-ADAU1977WBCPZ-R7TR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265296-ADAU1977WBCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADAU1977WBCPZ-R7 CAD Model

Description

ADAU1977WBCPZ-R7 Microphone ADC by Analog Devices Inc.

The ADAU1977WBCPZ-R7 is a high-performance, quad-channel analog-to-digital converter (ADC) from Analog Devices Inc., designed specifically for microphone and audio signal acquisition. This precision ADC is part of the renowned ADAU family, known for delivering exceptional audio quality and performance. It is an ideal solution for a variety of applications, including professional audio recording, broadcast equipment, and acoustic analysis.

At its core, the ADAU1977 features a 24-bit sigma-delta conversion process that ensures pristine audio fidelity. With a dynamic range that stands out in its class, this ADC can capture the most subtle nuances of sound with remarkable clarity. The device supports sample rates ranging from 8 kHz to 192 kHz, allowing it to adapt to various audio standards and requirements while maintaining low latency and high-resolution audio capture.

The ADAU1977WBCPZ-R7 is designed with a focus on flexibility and ease of integration. It offers fully differential inputs, which are crucial for rejecting common-mode noise and ensuring a clean signal path. Additionally, the device features an integrated microphone bias voltage generator, simplifying the design of microphone arrays and reducing the need for external components.

Analog Devices Inc. has equipped the ADAU1977 with a range of digital signal processing options, including programmable filters and a digital high-pass filter to eliminate low-frequency noise and DC offset. This makes the ADC a versatile tool for processing audio signals in real-time before they are sent to the next stage of the signal chain.

The ADAU1977WBCPZ-R7 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications. This package also ensures robust operation and reliability, making it suitable for professional-grade audio equipment. With its low power consumption, the ADAU1977 is an energy-efficient choice for portable and battery-powered devices.

In conclusion, the ADAU1977WBCPZ-R7 from Analog Devices Inc. is a top-tier ADC that offers unparalleled audio capture capabilities. Its combination of high-fidelity conversion, flexible sampling rates, and integrated features makes it a premier choice for designers looking to create superior audio experiences in their products.

You May Also Be Interested in

Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6196 $52.9568
19+ $5.4315 $103.1985
29+ $5.2617 $152.5893
40+ $5.0920 $203.6800
51+ $4.9223 $251.0373
68+ $4.4131 $300.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess