EN
  • EN
  • DE

AD9231BCPZRL7-40

Part No AD9231BCPZRL7-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 64LFCSP / 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 40M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Surface Mount
Base Product Number AD9231
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9231BCPZRL7-40CT,AD9231BCPZRL7-40-ND,AD9231BCPZRL7-40TR,AD9231BCPZRL7-40DKR
Standard Package 750
Win Source Part Number 1318357-AD9231BCPZRL7-40
Ultra Librarian 3D Model Ultra Librarian AD9231BCPZRL7-40 CAD Model

Description

Analog Devices Inc. AD9231BCPZRL7-40: High-Performance ADC

The AD9231BCPZRL7-40 is a state-of-the-art analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance signal processing technology. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • Precision Conversion: With a 12-bit resolution, the AD9231BCPZRL7-40 offers fine granularity for converting analog signals into digital data, ensuring high fidelity in signal representation.
  • High Sampling Rate: The device supports a sample rate of up to 40 MSPS (Mega Samples Per Second), which allows it to handle high-speed signals without compromising on the integrity of the data.
  • Low Power Consumption: Despite its high performance, the AD9231BCPZRL7-40 is designed for efficiency, with low power consumption that is crucial for portable and battery-powered applications.
  • Flexible Interface: The ADC features a serial LVDS (Low-Voltage Differential Signaling) output interface that provides a robust, high-speed data connection while minimizing the number of required I/O lines.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD9231BCPZRL7-40 is suitable for space-constrained applications.

Applications

The AD9231BCPZRL7-40 is versatile and can be integrated into a variety of systems due to its high-speed performance and precision. It is particularly well-suited for:

  • Communications: Including wireless and wired broadband systems where it can be used for signal digitization in intermediate frequency (IF) sampling and direct RF sampling architectures.
  • Medical Imaging: In applications such as ultrasound and CT scanners, where precise and rapid signal conversion is essential for image clarity and detail.
  • Test and Measurement: Providing accurate digitization for oscilloscopes, spectrum analyzers, and other instrumentation that require high-speed data capture.

The AD9231BCPZRL7-40 exemplifies Analog Devices Inc.'s commitment to developing high-quality components that push the boundaries of performance and efficiency. Whether used in high-speed communication systems or precision medical equipment, this ADC offers the reliability and precision expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess