EN
  • EN
  • DE

AD7617BSTZ

Part No AD7617BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 80LQFP / 14 Bit Analog to Digital Converter 16 Input 2 SAR 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 14
Sampling Rate (Per Second) 1M
Number of Inputs 16
Input Type Single Ended
Data Interface DSP, MICROWIRE™, Parallel, QSPI™, Serial, SPI™
Configuration MUX-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.5V
Voltage - Supply, Digital 2.3V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD7617
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339606-AD7617BSTZ
Ultra Librarian 3D Model Ultra Librarian AD7617BSTZ CAD Model

Description

Analog Devices AD7617BSTZ Data Acquisition System

The AD7617BSTZ is a high-performance, multi-channel data acquisition system (DAS) from Analog Devices Inc., a leading company in the field of high-performance analog technology. This precision device is designed to cater to a wide array of applications that require accurate data conversion, including industrial data acquisition, medical imaging, and energy management systems.

At the heart of the AD7617BSTZ is a 16-bit, dual simultaneous sampling, analog-to-digital converter (ADC) that provides a maximum sample rate of 1 MSPS (mega-samples per second). The device features 16 single-ended or 8 differential input channels, which are software-configurable, allowing for flexible use in various system configurations. This versatility makes it an ideal choice for systems that need to monitor multiple signals or various sensor types simultaneously.

The AD7617BSTZ is encapsulated in a compact LQFP-64 (Low Profile Quad Flat Package) that minimizes the footprint on the PCB (Printed Circuit Board) and is suitable for space-constrained applications. Additionally, the device operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Key features of the AD7617BSTZ include:

  • 16-bit resolution with no missing codes
  • Dual simultaneous sampling ADCs
  • Up to 1 MSPS per channel sampling rate
  • 16 single-ended or 8 differential input channels
  • Software-configurable analog input types
  • Integrated analog input buffers
  • Flexible power supply ranging from 2.5 V to 5.5 V
  • Overvoltage protection for robust signal acquisition
  • Integrated precision reference and reference buffer
  • Advanced digital filtering capabilities
  • Serial (SPI) and parallel interface options

For enhanced signal integrity, the AD7617BSTZ includes an internal reference and buffer, which reduces the need for external components and simplifies the design process. The device also provides advanced digital filtering options to improve signal-to-noise ratio and reduce data acquisition noise in challenging environments.

Engineers and system designers can rely on the robustness and precision of the AD7617BSTZ for their critical data acquisition needs. The combination of high-speed, high-resolution ADCs, multiple input channels, and comprehensive features makes this device a powerful and flexible solution for a wide range of data acquisition applications.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.7987 $95.5974
3+ $39.2195 $117.6585
4+ $37.9939 $151.9756
6+ $36.7683 $220.6098
8+ $35.5426 $284.3408
10+ $31.8658 $318.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,735 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess