EN
  • EN
  • DE

AD73311LARSZ-REEL

Part No AD73311LARSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 16BIT 20SSOP / 1 Channel AFE 16 Bit 50 mW 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of Channels 1
Power (Watts) 50 mW
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number AD73311
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD73311LARSZ-REEL-ND,2156-AD73311LARSZ-REEL,ANAANAAD73311LARSZ-REEL,AD73311LARSZ-REELCT,-2735-AD73311LARSZ-REELDKR,AD73311LARSZ-REELDKR,AD73311LARSZ-REELTR,-2735-AD73311LARSZ-REELCT
Standard Package 1,500
Win Source Part Number 1320915-AD73311LARSZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD73311LARSZ-REEL CAD Model

Description

Product Overview: AD73311LARSZ-REEL

The AD73311LARSZ-REEL is a high-performance, low-power, single-channel codec (Coder-Decoder) featuring analog-to-digital and digital-to-analog conversion capabilities. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this codec is designed to cater to a wide range of applications that require audio and voice processing, such as telecommunication systems, speech recognition systems, and digital audio equipment.

Key Features

  • High-Quality Audio Conversion: The AD73311LARSZ-REEL offers excellent audio performance with a 16-bit resolution for both its ADC and DAC components, ensuring clear and precise audio signal conversion.
  • Low Power Consumption: Designed for power-sensitive applications, this codec operates with low power requirements, making it ideal for portable and battery-operated devices.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, allowing it to be used in various audio applications without compromising audio quality.
  • Programmable Input/Output Levels: The device provides programmable input and output levels, offering versatility in adjusting signal levels to match different system requirements.
  • Single 3.3V Power Supply: The codec operates on a single 3.3V power supply, simplifying power management in system designs.
  • Compact Packaging: Available in a reel package, the AD73311LARSZ-REEL is suitable for automated surface-mount assembly processes, facilitating efficient manufacturing.

Applications

  • Telecommunications
  • Speakerphones
  • Personal Digital Assistants (PDAs)
  • Voice Recognition Systems
  • Digital Audio Equipment

The AD73311LARSZ-REEL from Analog Devices Inc. is an optimal solution for designers looking to integrate high-quality audio conversion with low power consumption in their products. Its flexibility, combined with reliable performance, makes it a go-to component for a multitude of audio processing applications.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2721 $62.7210
23+ $5.1464 $118.3672
35+ $4.9856 $174.4960
48+ $4.8248 $231.5904
62+ $4.6639 $289.1618
83+ $4.1815 $347.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,545 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess