EN
  • EN
  • DE

AD664SD-BIP

Part No AD664SD-BIP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 28CDIP / 12 Bit Digital to Analog Converter 4 28-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±11.4V ~ 16.5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.75, ±0.75 (Max)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Case / Package 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Through Hole
Base Product Number AD664
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number 2156-AD664SD-BIP,ANAANAAD664SD-BIP
Standard Package 1
Win Source Part Number 1323066-AD664SD-BIP
Ultra Librarian 3D Model Ultra Librarian AD664SD-BIP CAD Model

Description

The AD664SD-BIP is a high-performance 12-bit digital-to-analog converter (DAC) manufactured by the renowned Analog Devices Inc. This precision DAC is specifically designed to meet the demanding requirements of industrial control systems, automated test equipment, and high-end instrumentation applications.

Key Features

  • 12-Bit Resolution: The AD664SD-BIP ensures accurate and precise analog output with its 12-bit resolution, providing fine granularity for a wide range of applications.
  • Quad Voltage Output: This DAC features four independent voltage output channels, allowing for multiple signal generations with a single chip.
  • Bipolar Output: The device supports bipolar output ranges, which is essential for applications requiring both positive and negative voltage generation.
  • Monolithic Design: The monolithic design of the AD664SD-BIP integrates all the active components onto a single chip, enhancing reliability and reducing system complexity.
  • On-Chip Output Amplifiers: Each channel has its own on-chip output amplifier, which can drive capacitive loads and ensure high output current capability.

Performance and Reliability

The AD664SD-BIP is designed for robust performance in challenging environments. It features a wide operating temperature range, making it suitable for industrial applications. The device's high level of integration and internal error correction mechanisms ensure stable performance and reduced external component count, leading to improved system reliability.

Easy Integration

Integration of the AD664SD-BIP into existing designs is straightforward, thanks to its standard 28-pin DIP or SOL package and compatibility with digital systems. Its digital interface is TTL/CMOS compatible, allowing for direct connection to microprocessors or digital systems without the need for additional level shifting.

Applications

The versatility of the AD664SD-BIP makes it an ideal choice for a broad spectrum of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Robotics and Control Mechanisms
  • Precision Instrumentation

In conclusion, the AD664SD-BIP from Analog Devices Inc. is a reliable, high-performance DAC that offers a combination of precision, integration, and versatility, making it a valuable component for any system requiring high-quality analog output.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess