EN
  • EN
  • DE

AD5541AARZ-RL7

Part No AD5541AARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series *
Package Bulk
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1316128-AD5541AARZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5541AARZ-RL7 CAD Model

Description

AD5541AARZ-RL7: Precision DAC from Analog Devices Inc.

The AD5541AARZ-RL7 is a high-performance, single-channel, 16-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a renowned leader in precision signal processing technology. This DAC is designed to offer excellent accuracy and stability, making it an ideal choice for applications that require precise analog output from a digital signal.

Constructed with advanced CMOS technology, the AD5541AARZ-RL7 operates from a single 2.7V to 5.5V supply, allowing it to easily integrate into a variety of systems without the need for complex power management. Its 16-bit resolution ensures fine granularity in signal conversion, providing a high degree of precision for critical applications such as medical instrumentation, industrial control systems, and high-end audio equipment.

The device features a versatile serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This flexibility makes the AD5541AARZ-RL7 easy to use with a wide range of microcontrollers and digital signal processors, simplifying the design and integration process for engineers.

Key highlights of the AD5541AARZ-RL7 include:

  • 16-bit resolution with no missing codes
  • Low power operation with a typical 5 μA shutdown current
  • Guaranteed monotonic by design over all codes
  • On-chip output buffer amplifier with Rail-to-Rail operation
  • Power-on reset to zero-scale or midscale
  • Asynchronous reset pin available

The device's compact size, available in a 10-lead MSOP (Mini Small Outline Package), makes it a space-saving solution for densely packed circuit boards. Additionally, the AD5541AARZ-RL7 features an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

With its combination of precision, low power consumption, and ease of use, the AD5541AARZ-RL7 from Analog Devices Inc. is an exceptional choice for designers seeking a high-quality DAC solution. Whether used in sensitive medical devices, precision measurement equipment, or high-fidelity audio systems, this DAC stands out for its performance and versatility.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess