EN
  • EN
  • DE

AD5532ABCZ-1REEL

Part No AD5532ABCZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 74CSPBGA / 14 Bit Digital to Analog Converter 32 74-CSPBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Number of D/A Converters 32
Settling Time 30µs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface Parallel, SPI
Reference Type External
Voltage - Supply, Analog 5V, 8V ~ 16.5V, -4.75V ~ 16.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.39 (Max), ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 74-LBGA, CSPBGA
Supplier Device Package 74-CSPBGA (12x12)
Mounting Surface Mount
Base Product Number AD5532
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5532ABCZ-1REELCT,AD5532ABCZ-1REELDKR,AD5532ABCZ-1REELTR,AD5532ABCZ-1REEL-ND
Standard Package 1,500
Win Source Part Number 1317900-AD5532ABCZ-1REEL
Ultra Librarian 3D Model Ultra Librarian AD5532ABCZ-1REEL CAD Model

Description

AD5532ABCZ-1REEL: High-Performance DAC from Analog Devices Inc.

The AD5532ABCZ-1REEL is a state-of-the-art digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of a precision DAC family that offers a compelling combination of performance and flexibility, making it an ideal choice for a wide array of applications including automated test equipment, data acquisition systems, and industrial control solutions.

Key Features

  • 32-Channel DAC: The AD5532ABCZ-1REEL boasts an impressive array of 32 independent DAC channels, each with its own voltage output. This makes it exceptionally well-suited for applications requiring multiple output signals controlled with precision.
  • High Resolution: With a 14-bit resolution, this DAC ensures high precision in the analog outputs, enabling fine control over the output voltage levels for detailed and nuanced signal generation.
  • Flexible Operating Range: The device operates with a supply voltage from 4.75 V to 5.25 V, providing users with flexibility in various system designs and ensuring compatibility with a broad range of other components.
  • Serial Interface: It incorporates a serial interface for communication, which simplifies the connectivity with microcontrollers or digital signal processors, allowing for straightforward integration into existing systems.
  • Compact Packaging: The AD5532ABCZ-1REEL comes in a compact 64-lead chip scale package (CSPBGA), ensuring a minimal footprint on the PCB and saving valuable space in space-constrained applications.
  • Industrial Temperature Range: This DAC operates reliably across a wide temperature range, from -40°C to +85°C, making it suitable for industrial environments where temperature variations are common.

Applications

The versatility of the AD5532ABCZ-1REEL allows it to be used in numerous applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Industrial Control Systems
  • Process Control
  • Programmable Logic Controllers (PLCs)

With its robust feature set, the AD5532ABCZ-1REEL from Analog Devices Inc. is a powerful component for engineers and designers looking to implement precise analog output capabilities in their next project. Its combination of multiple channels, high resolution, and compact size makes it an excellent choice for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess