EN
  • EN
  • DE

AD-FMCOMMS3-EBZ

Part No AD-FMCOMMS3-EBZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD SOFTWARE DEFINE RADIO / - AD9361 Transceiver 70MHz ~ 6GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Transceiver
Frequency 70MHz ~ 6GHz
For Use With/Related Products AD9361
Supplied Contents Board(s)
Base Product Number AD-FMCOMMS3
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8473.30.1180
Win Source Part Number 1349985-AD-FMCOMMS3-EBZ
Ultra Librarian 3D Model Ultra Librarian AD-FMCOMMS3-EBZ CAD Model

Description

AD-FMCOMMS3-EBZ RF Agile Transceiver™ Development Board

The AD-FMCOMMS3-EBZ from Analog Devices Inc. is a high-performance, software-defined radio (SDR) module designed for RF enthusiasts, researchers, and industry professionals seeking to explore the world of wireless communication. This versatile development board is built around the AD9361 RF Agile Transceiver, a highly integrated device capable of covering a wide frequency range from 70 MHz to 6 GHz.

Featuring a 2x2 MIMO (Multiple Input, Multiple Output) configuration, the AD-FMCOMMS3-EBZ board enables users to implement complex wireless systems that require high data rates and reliable connectivity. The transceiver itself is capable of channel bandwidths from less than 200 kHz to 56 MHz, which makes it suitable for a variety of applications, including but not limited to, cellular, military, and space communication systems.

The AD-FMCOMMS3-EBZ is designed to plug into the FPGA development boards that support the FMC (FPGA Mezzanine Card) standard. This allows it to interface with a host of FPGA platforms, providing users with the flexibility to develop and test a wide range of RF solutions. The board includes a reference design integrating both hardware and software components, which helps to reduce development time and allows for rapid prototyping.

Key features of the AD-FMCOMMS3-EBZ include:

  • Wide tuning range: 70 MHz to 6 GHz
  • High bandwidth: Up to 56 MHz of instantaneous bandwidth
  • 2x2 MIMO configuration: For improved signal quality and data rates
  • FMC connector: Ensuring compatibility with standard FPGA development boards
  • Integrated synthesizers: For lower bill of materials costs and simplified design
  • Open-source reference design: Facilitating easy customization and development

Whether you are developing a commercial product or conducting academic research, the AD-FMCOMMS3-EBZ provides a robust platform for exploring the full potential of modern RF systems. Its combination of wide frequency range, high bandwidth, and integration with FPGAs makes it an ideal choice for anyone looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess