EN
  • EN
  • DE

ADXL150JQC

Part No ADXL150JQC
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +-5 g to +-50 g, Low Noise, Low Power, Single/Dual Axis iMEMS Accelerometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142732-ADXL150JQC
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL150JQC CAD Model

Description

ADXL150JQC Accelerometer by Analog Devices Inc.

The ADXL150JQC is a high-performance, single-axis accelerometer designed and manufactured by Analog Devices Inc., a leading company in the field of high-precision electronic components. This sensor is engineered to deliver reliable and accurate acceleration measurements with a full-scale range of ±50g. It is an excellent choice for applications that require robust and precise motion detection.

At the heart of the ADXL150JQC lies a micromachined capacitive polysilicon structure, known for its exceptional stability and repeatability. The sensor's design ensures that it is not only sensitive to dynamic acceleration but also resistant to shock and vibration, making it perfect for use in harsh environments where other sensors might fail.

One of the key features of the ADXL150JQC is its signal conditioning circuitry. This includes a temperature-compensated voltage reference and a differential amplifier, which work together to provide a high-level analog output signal that is proportional to the acceleration experienced by the sensor. The built-in self-test feature allows users to verify the operational integrity of the sensor, ensuring reliable performance throughout its lifespan.

With its compact and durable hermetic package, the ADXL150JQC is easy to integrate into a wide range of systems. It is commonly employed in automotive crash detection, industrial vibration monitoring, and sports equipment analysis. Additionally, its low power consumption makes it suitable for battery-powered devices, such as portable instrumentation and consumer electronics.

Technical Specifications:

  • Measurement Range: ±50g
  • Sensitivity: Typically 40 mV/g
  • Nonlinearity: ±0.5% of full scale
  • Bandwidth: Up to 2.5 kHz
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage: 5 V ±10%
  • Package: Hermetically sealed ceramic LCC

For engineers and designers seeking a reliable accelerometer with high accuracy and ruggedness, the ADXL150JQC from Analog Devices Inc. stands out as a top choice. Its exceptional performance, combined with the quality assurance of Analog Devices, ensures that it will be a valuable component in any application requiring precise motion detection and analysis.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess