EN
  • EN
  • DE

ADW22293ZA

Part No ADW22293ZA
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Accelerometer Dual ±5g 3V to 6V 94mV/g to 106mV/g 8-Pin CLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 2.5 kHz
Lead Free Contains Lead
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Nominal Supply Current 700 µA
Number of Pins 8
Operating Supply Voltage 6 V
Output Type Analog
Packaging Tape & Reel
RoHS Compliant
Sensitivity (mV/g) 312 mV/g
Win Source Part Number 993637-ADW22293ZA
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADW22293ZA CAD Model

Description

The ADW22293ZA is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This device is engineered to meet the rigorous demands of modern electronic systems, providing a combination of features that make it an ideal choice for a wide range of applications.

Key Features

  • High Precision: The ADW22293ZA is built with precision in mind, offering exceptional accuracy and stability in its readings, which is critical for applications requiring precise measurements.
  • Low Power Consumption: Designed to be energy-efficient, this device consumes minimal power, making it suitable for battery-operated devices and applications where power availability is a concern.
  • Robust Design: The robust construction of the ADW22293ZA ensures reliable operation even in harsh environmental conditions, thereby extending the product's lifespan and reducing maintenance costs.
  • Integration: This product features a high level of integration, reducing the need for external components, simplifying design complexity, and saving space on the PCB.
  • Flexibility: With flexible interfacing options, the ADW22293ZA can easily be incorporated into various design architectures, making it a versatile choice for designers.

Applications

The ADW22293ZA is suitable for a diverse array of applications, including but not limited to:

  • Industrial Automation
  • Medical Devices
  • Automotive Systems
  • Communication Infrastructure
  • Instrumentation and Measurement Equipment

Technical Specifications

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type Industry Standard
Interface Digital/Analog (as applicable)

In conclusion, the ADW22293ZA from Analog Devices Inc. is an exemplary component that offers the perfect blend of performance, efficiency, and versatility, suitable for a myriad of sophisticated electronic applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess