EN
  • EN
  • DE

ADV7527BCBZ-P-RL1

Part No ADV7527BCBZ-P-RL1
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Analog Devices Inc.
Win Source Part Number 173796-ADV7527BCBZ-P-RL1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7527BCBZ-P-RL1 CAD Model

Description

Product Overview: ADV7527BCBZ-P-RL1

The ADV7527BCBZ-P-RL1 is a high-performance, integrated HDMI transmitter designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This device is engineered to provide a reliable and efficient solution for advanced video and audio signal processing and transmission in a wide range of applications.

Key Features

  • High-Definition Multimedia Interface (HDMI): The ADV7527BCBZ-P-RL1 supports HDMI 1.4 features, enabling the transmission of video resolutions up to 1080p and 3D video formats. It also supports an audio return channel (ARC) for streamlined audio connectivity.
  • Audio Support: This HDMI transmitter is capable of handling up to eight channels of I2S audio or SPDIF audio, providing flexibility for various audio formats including Dolby TrueHD and DTS-HD Master Audio.
  • Deep Color and x.v.Color™ Support: It supports 30-bit, 36-bit, and 48-bit color depths, also known as deep color, as well as the x.v.Color standard, which allows for a wider color gamut and more accurate color reproduction.
  • Low Power Operation: Designed with power efficiency in mind, the ADV7527BCBZ-P-RL1 operates with low power consumption, making it suitable for portable and battery-powered applications.
  • Content Protection: The transmitter includes HDCP 1.4 (High-bandwidth Digital Content Protection) support, ensuring secure transmission of protected content.
  • Compact Packaging: The device is available in a compact 49-ball WLCSP (Wafer Level Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADV7527BCBZ-P-RL1 is versatile and can be used in a variety of applications where high-quality video and audio transmission is required. These include:

  • Home theater systems
  • Digital signage
  • Professional AV systems
  • Portable media players
  • Video conferencing systems
  • Gaming consoles

With its advanced feature set and reliable performance, the ADV7527BCBZ-P-RL1 from Analog Devices Inc. is an excellent choice for designers and engineers looking to incorporate HDMI connectivity into their products. Its robust design and ease of integration make it a go-to solution for high-definition audio and video applications.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess