EN
  • EN
  • DE

ADV7521NKBCBZRL-80

Part No ADV7521NKBCBZRL-80
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC XMITTER HDMI/DVI 49-WLCSP / Video Transmitter IC I2C DVI 1.0 49-WLCSP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Series Advantiv®
Package Bulk
Product Status Active
Function Transmitter
Applications Consumer Video
Standards DVI 1.0
Control Interface I²C
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 49-BGA, WLCSP
Supplier Device Package 49-WLCSP
Base Product Number ADV7521NK
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 45030-ADV7521NKBCBZRL-80
Ultra Librarian 3D Model Ultra Librarian ADV7521NKBCBZRL-80 CAD Model

Description

The ADV7521NKBCBZRL-80 is a high-performance, integrated High-Definition Multimedia Interface (HDMI) transmitter designed by Analog Devices Inc. This advanced semiconductor product is specifically engineered to provide a reliable interface for audiovisual data transmission in a variety of applications including home theater systems, professional audio/video equipment, portable devices, and more.

Key Features

  • High-Definition Support: Capable of transmitting high-definition video with resolutions up to 1080p, ensuring crystal-clear image quality for an immersive viewing experience.
  • Audio Capability: Supports up to 8 channels of audio with a 192 kHz sample rate, delivering high-fidelity sound to complement the video content.
  • HDCP 1.3 Compatible: Integrated High-bandwidth Digital Content Protection (HDCP) ensures secure transmission of protected content, making the ADV7521NKBCBZRL-80 suitable for applications that require content protection.
  • Low Power Consumption: Designed with power efficiency in mind, this device is ideal for battery-powered applications where power conservation is critical.
  • Deep Color Support: Capable of transmitting deeper color depths beyond the traditional 24 bits per pixel, enabling richer and more accurate color reproduction.
  • Compact Package: Offered in a compact package, making it suitable for integration into space-constrained designs without compromising performance.

Applications

  • Home Theater Systems
  • Professional Audio/Video Equipment
  • Portable Multimedia Devices
  • Gaming Consoles
  • Digital Signage and Video Walls

Technical Specifications

Parameter Value Manufacturer Analog Devices Inc. Product Category HDMI Transmitters Resolution Up to 1080p Audio Channels Up to 8 Sample Rate Up to 192 kHz Content Protection HDCP 1.3 Color Depth Deep Color Package Compact

The ADV7521NKBCBZRL-80 from Analog Devices Inc. represents a cutting-edge solution for HDMI transmission, offering high-definition video, superior audio, and secure content management in a power-efficient and space-saving design.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0654 $58.2426
46+ $2.5156 $115.7176
72+ $2.4371 $175.4712
98+ $2.3574 $231.0252
127+ $2.2788 $289.4076
170+ $2.0432 $347.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess