EN
  • EN
  • DE

ADV7186WBBCZ-TL

Part No ADV7186WBBCZ-TL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 196CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Display Processor, Video Decoder
Applications Monitors
Mounting Style SMD
Manufacturer Package 196-LFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (12x12)
Family Part Number ADV7186
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717615-ADV7186WBBCZ-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7186WBBCZ-TL CAD Model

Description

Product Overview: ADV7186WBBCZ-TL

The ADV7186WBBCZ-TL by Analog Devices Inc. is a highly integrated, multi-format video decoder that effortlessly converts analog video signals into digital formats. This advanced component is designed to cater to a wide range of applications, including video surveillance, automotive infotainment systems, multimedia devices, and video capture solutions.

Key Features

  • Multi-Format Support: The ADV7186WBBCZ-TL is capable of decoding a variety of standard-definition video formats, including NTSC, PAL, and SECAM. This versatility makes it an ideal choice for systems that require compatibility with different video standards.
  • High-Quality Video Output: With its advanced 10-bit ADC and proprietary digital processing, this decoder delivers high-quality video output, ensuring clear and crisp images.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7186WBBCZ-TL is suitable for portable and battery-operated devices where power consumption is a critical factor.
  • Integrated Filters: The on-chip comb filters and noise reduction features help in minimizing artifacts and improving overall video quality.
  • Flexible Interface: The device includes a range of output formats, such as 4:2:2 8-bit digital video, which can be interfaced with various DSPs and SoCs, providing designers with flexibility in system design.

Applications

The ADV7186WBBCZ-TL is engineered to meet the demands of a diverse set of applications. It is particularly well-suited for:

  • Video Surveillance Systems
  • Automotive Infotainment and Rear-View Cameras
  • Personal Video Recorders
  • Set-Top Boxes
  • Video Conferencing Equipment

Package and Quality

This product comes in a compact LFCSP (Lead Frame Chip Scale Package) that ensures a minimal footprint on the PCB, while also offering robustness for various environmental conditions. Moreover, the ADV7186WBBCZ-TL is part of Analog Devices Inc.'s commitment to high-quality and reliability, which is reflected in its compliance with industry-standard quality management systems.

With its combination of multi-format support, excellent video quality, low power consumption, and flexible interfacing, the ADV7186WBBCZ-TL stands out as a smart choice for designers looking to incorporate reliable video decoding capabilities into their systems.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess