EN
  • EN
  • DE

ADV7180BCPZ-S

Part No ADV7180BCPZ-S
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Analog Devices Inc.
Win Source Part Number 173736-ADV7180BCPZ-S
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7180BCPZ-S CAD Model

Description

ADV7180BCPZ-S: High-Quality Video Decoder by Analog Devices Inc.

The ADV7180BCPZ-S is a state-of-the-art video decoder developed by Analog Devices Inc., designed to provide exceptional video quality for a wide range of applications. This integrated circuit is capable of converting standard analog video signals into a digital YCrCb 4:2:2 video data stream that is compatible with modern digital processors.

With its advanced multi-format support, the ADV7180BCPZ-S can handle a variety of video formats including NTSC, PAL, and SECAM. This makes it an ideal solution for applications that require video format flexibility such as automotive infotainment systems, video surveillance, and consumer video devices.

The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is highly suitable for space-constrained environments. Its small footprint allows for easy integration into system designs without compromising performance.

Key features of the ADV7180BCPZ-S include:

  • Automatic Standard Detection for NTSC, PAL, and SECAM
  • 4-H adaptive comb filter Y/C separation
  • Integrated Automatic Gain Control (AGC) with adaptive peak white mode
  • Robust synchronization engine for stable image display
  • Programmable interrupt request output pin
  • Low power consumption for energy-efficient designs

Furthermore, the ADV7180BCPZ-S is equipped with an I²C-compatible serial control interface that simplifies system control and configuration. This interface allows for easy adjustments of settings and provides access to advanced features, ensuring that the device can be fine-tuned for optimal performance in specific applications.

The performance of the ADV7180BCPZ-S is backed by Analog Devices' commitment to quality. The product is designed to meet the highest standards of reliability and durability, ensuring a long service life even in challenging environments.

Whether for professional video processing or consumer electronics, the ADV7180BCPZ-S from Analog Devices Inc. stands out as a versatile and reliable video decoding solution that promises to deliver high-quality digital video seamlessly.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess