EN
  • EN
  • DE

ADV7179KCPZ-REEL

Part No ADV7179KCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER VID NTSC/PAL 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Encoder
Applications Digital Cameras, Mobile Phones, Portable Video
Analog Supply Voltage 2.8 V, 3.3 V
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 111318-ADV7179KCPZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7179KCPZ-REEL CAD Model

Description

The ADV7179KCPZ-REEL is a high-performance digital video encoder from Analog Devices Inc., designed to meet the rigorous demands of modern video applications. This advanced IC is capable of converting digital video signals into high-quality analog outputs, making it an ideal solution for a wide range of multimedia and video processing tasks.

Key Features

  • High-Quality Video Encoding: The ADV7179KCPZ-REEL ensures superior video quality by providing crisp and clear analog video output from digital input sources.
  • Multiple Video Formats: This encoder supports various video standards including NTSC, PAL, and SECAM, offering versatility for international product deployment.
  • Integrated DACs: With on-chip Digital-to-Analog Converters (DACs), it delivers high-quality video signals without the need for external conversion components.
  • Low Power Consumption: Designed for efficiency, the ADV7179KCPZ-REEL operates with minimal power, making it suitable for portable and battery-operated devices.
  • Programmable Features: It offers a range of programmable functions such as color control, brightness, and contrast adjustments to fine-tune video output according to specific requirements.

Applications

The versatility of the ADV7179KCPZ-REEL makes it an excellent choice for a variety of applications, including:

  • Video broadcasting equipment
  • Professional video editing and production systems
  • Video conferencing and telepresence solutions
  • Home entertainment systems and set-top boxes
  • Medical imaging and diagnostic equipment

Product Packaging and Availability

The ADV7179KCPZ-REEL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The 'REEL' designation indicates that this product is available in tape and reel packaging, which is optimized for automated assembly processes, ensuring efficient handling and manufacturing. Analog Devices Inc. is known for its commitment to quality and reliability, and the ADV7179KCPZ-REEL is no exception, providing both performance and durability for your video encoding needs.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8981 $55.2867
16+ $6.4805 $103.6880
24+ $6.2780 $150.6720
33+ $6.0755 $200.4915
43+ $5.8730 $252.5390
57+ $5.2654 $300.1278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,713 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess