EN
  • EN
  • DE

ADV7160KS140

Part No ADV7160KS140
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DAC VIDEO COLOR 96BIT 160MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Function RAM-DAC
Applications Professional Video
Control Interface Serial
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Base Product Number ADV7160
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559974-ADV7160KS140
Ultra Librarian 3D Model Ultra Librarian ADV7160KS140 CAD Model

Description

The ADV7160KS140 is a high-performance, integrated video encoder designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is engineered to convert digital video signals into high-quality analog outputs, making it an ideal solution for a variety of multimedia and video processing applications.

Key Features

  • High-Quality Video Encoding: The ADV7160KS140 boasts superior encoding capabilities, providing crisp and clear analog video signals from digital inputs.
  • Multiple Video Formats: It supports a wide range of video formats including NTSC, PAL, and SECAM, offering versatility for global video applications.
  • Integrated Digital Input: The device features a digital input interface that is compatible with a variety of digital video standards, ensuring seamless integration with existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7160KS140 operates with minimal power draw, making it suitable for portable and battery-powered devices.
  • Compact Design: The compact footprint of the ADV7160KS140 allows for easy incorporation into space-constrained designs without compromising performance.

Applications

The versatile nature of the ADV7160KS140 makes it an excellent choice for a wide range of applications, including:

  • Video broadcasting equipment
  • Professional video editing and production systems
  • Medical imaging devices
  • Industrial video processing units
  • Surveillance and security cameras
  • Home entertainment systems

Technical Specifications

The ADV7160KS140 is built with precision and reliability in mind, offering technical specifications that meet the demands of high-end video encoding:

  • Resolution support up to 10 bits
  • On-chip voltage reference and DACs
  • Programmable timing control
  • Robust ESD protection
  • Available in a 140-pin PQFP (Plastic Quad Flat Pack)

With its combination of performance, flexibility, and quality, the ADV7160KS140 from Analog Devices Inc. stands out as a top choice for developers and engineers looking to enhance their video encoding capabilities.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess