EN
  • EN
  • DE

ADUM7640CRQZ

Part No ADUM7640CRQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 1 kV RMS Six-Channel Digital Isolators | DGTL ISO 1KV 6CH GEN PURP 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 6/0
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 6ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Family Part Number ADUM7640
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1142602-ADUM7640CRQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM7640CRQZ CAD Model

Description

Analog Devices Inc.

The ADUM7640CRQZ is a state-of-the-art isolated error amplifier designed by Analog Devices Inc., renowned for its precision and robust performance in challenging industrial environments. This component is a key player in applications requiring high-voltage isolation and precise signal amplification, such as power supply control and monitoring systems.

Key Features:

  • High-Voltage Isolation: The ADUM7640CRQZ offers robust isolation rated up to 3.75 kV RMS, which is critical for ensuring the safety and reliability of electronic systems operating at high voltages.
  • Precision Amplification: With its precision amplification capabilities, this device ensures accurate signal handling, which is essential for maintaining system integrity and performance.
  • Low Power Consumption: Designed for energy-efficient operation, the ADUM7640CRQZ minimizes power consumption, making it suitable for power-sensitive applications.
  • Wide Temperature Range: The device operates effectively across a broad temperature range, ensuring reliability even in extreme conditions.
  • Compact Package: Housed in a compact 16-lead QSOP package, the ADUM7640CRQZ saves valuable board space without compromising functionality.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Supply Control and Monitoring
  • Isolated Sensor Interfaces
  • Industrial Control Systems
  • Motor Control Circuits

The ADUM7640CRQZ integrates seamlessly into various electronic systems, offering designers a reliable and efficient solution for managing high-voltage signals. Its combination of isolation, precision, and compact design makes it an ideal choice for engineers looking to enhance system safety and performance.

With Analog Devices Inc.'s commitment to quality and innovation, the ADUM7640CRQZ represents a significant advancement in isolated error amplifiers, providing designers with a versatile component that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6609 $53.3045
12+ $8.7475 $104.9700
18+ $8.4741 $152.5338
25+ $8.2007 $205.0175
32+ $7.9274 $253.6768
43+ $7.1073 $305.6139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess