EN
  • EN
  • DE

ADUM6403ARIZ

Part No ADUM6403ARIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC / Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series IsoPower, iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 1/3
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC-IC
Win Source Part Number 768268-ADUM6403ARIZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM6403
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM6403ARIZ CAD Model

Description

Product Overview: ADUM6403ARIZ by Analog Devices Inc.

The ADUM6403ARIZ is a robust, high-performance digital isolator from Analog Devices Inc., designed to ensure reliable signal transfer in electrically noisy environments. This product is part of the ADuM640x series, which are quad-channel digital isolators with integrated dc-to-dc converters. The ADUM6403ARIZ model provides not only galvanic isolation for digital signals but also an isolated power supply, making it an all-in-one solution for various applications.

Key Features

  • Integrated Isolated Power: Features an isoPower integrated, isolated dc-to-dc converter, which simplifies the design process by removing the need for a separate isolated power supply.
  • Quad-Channel Isolation: Offers four independent isolation channels, supporting bidirectional communication and providing design flexibility.
  • High Data Rates: Capable of supporting data rates up to 10 Mbps, ensuring suitability for high-speed digital interfaces.
  • Robust Isolation: Provides up to 2.5 kV RMS isolation for 1 minute, which enhances safety and prevents damage to sensitive components.
  • Low Power Consumption: The device is designed for energy efficiency, minimizing power usage without compromising performance.
  • iCoupler® Technology: Utilizes Analog Devices' proprietary iCoupler technology to achieve magnetic isolation, which results in reliable performance and a reduced footprint.

Applications

With its combination of data and power isolation, the ADUM6403ARIZ is ideal for a variety of applications, including:

  • Industrial automation and control systems
  • Sensor interfaces and data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring

Quality and Reliability

As with all Analog Devices products, the ADUM6403ARIZ is manufactured to high standards, ensuring reliability and performance in demanding conditions. It is available in a compact, 16-lead SOIC package, providing a space-efficient solution for PCB layouts.

Overall, the ADUM6403ARIZ from Analog Devices Inc. stands out as a versatile and reliable component for any design requiring both signal and power isolation, backed by the quality and innovation that engineers have come to expect from Analog Devices.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess