EN
  • EN
  • DE

ADUM4402WBRWZ-RL

Part No ADUM4402WBRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 4CH LOGIC 16SOIC / Digital Isolator CMOS 4-CH 10Mbps Automotive 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 36ns, 36ns
Pulse Width Distortion (Maximum) 3.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768259-ADUM4402WBRWZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4402W
Introduction Date October 26, 2012
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM4402WBRWZ-RL CAD Model

Description

ADUM4402WBRWZ-RL by Analog Devices Inc.

The ADUM4402WBRWZ-RL is a robust and reliable quad-channel digital isolator, expertly engineered by Analog Devices Inc. to provide superior isolation in a wide range of applications. This component is part of Analog Devices' iCoupler® family, which utilizes chip-scale transformer technology to achieve isolation between input and output signals, thus ensuring the integrity and safety of your electronic systems.

Key Features:

  • High-Speed Operation: The ADUM4402WBRWZ-RL supports data rates up to 10 Mbps, making it suitable for high-speed digital interfacing.
  • Quad-Channel Isolation: With four independent isolation channels, this device can simultaneously isolate multiple digital signals, providing design flexibility and saving space on your PCB.
  • Robust Isolation: It offers up to 2.5 kV RMS isolation for 1 minute, which is crucial for protecting sensitive electronics from high voltage transients.
  • Wide Temperature Range: This isolator operates effectively over a broad temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Low Power Consumption: The device is designed for energy efficiency, which is especially beneficial in power-sensitive applications.
  • Package: It comes in a 16-lead SOIC wide body package, with a guaranteed isolation rating compliant to regulatory standards.

Applications:

The ADUM4402WBRWZ-RL is versatile and can be used in various industrial and commercial applications. Some common use cases include:

  • Isolated SPI interfaces
  • Industrial field buses
  • General-purpose multichannel isolation
  • Medical equipment with stringent safety requirements
  • Motor control circuits

Analog Devices Inc. has a reputation for producing high-quality components that excel in performance and reliability. The ADUM4402WBRWZ-RL is no exception and is an excellent choice for designers seeking a high-performance isolation solution. With its combination of speed, robustness, and versatility, this digital isolator is an essential component for isolating sensitive circuits and ensuring the overall safety and functionality of your electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4642 $51.7136
19+ $5.3040 $100.7760
30+ $5.1383 $154.1490
41+ $4.9725 $203.8725
53+ $4.8068 $254.7604
70+ $4.3095 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,258 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess