EN
  • EN
  • DE

ADUM4400ARWZ

Part No ADUM4400ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 5 kV RMS Quad-Channel Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1142563-ADUM4400ARWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4400
Introduction Date April 14, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM4400ARWZ CAD Model

Description

ADUM4400ARWZ - Digital Isolator from Analog Devices Inc.

The ADUM4400ARWZ is a robust quad-channel digital isolator, expertly engineered by Analog Devices Inc., designed to provide outstanding signal integrity and isolation for a wide range of applications. This product is a part of the ADuM440x series, which utilizes iCoupler® technology to achieve high-speed, bidirectional data communication across an isolation barrier without the need for any moving parts or optical components.

With an isolation rating of 2.5kV RMS, the ADUM4400ARWZ ensures safety and protection for sensitive electronic components against high voltage transients and ground potential differences. This makes it an ideal choice for industrial, medical, and other applications where electrical isolation is critical for both performance and safety.

Featuring a wide supply voltage range of 3.0V to 5.5V, this digital isolator can seamlessly integrate into various system designs. It supports data rates up to 10 Mbps, which allows for fast and reliable data transfer, making it suitable for high-speed communication protocols.

The ADUM4400ARWZ comes in a compact 16-lead SOIC wide body package, which is advantageous for space-constrained applications. The device operates over the standard industrial temperature range of -40°C to +125°C, ensuring reliable performance even in harsh environmental conditions.

Key features of the ADUM4400ARWZ include:

  • Quad-channel bidirectional communication
  • 2.5kV RMS isolation for 1 minute
  • High data rate of up to 10 Mbps
  • Wide supply voltage range from 3.0V to 5.5V
  • Low power operation
  • High-temperature operation range
  • 16-lead SOIC wide body package for compact design

This digital isolator is not only designed for electrical isolation but also offers low propagation delay and jitter, which are essential for maintaining signal fidelity and timing accuracy in digital communication systems.

Whether you are designing industrial control systems, medical equipment, or any other application requiring reliable isolation, the ADUM4400ARWZ from Analog Devices Inc. is a solution that offers both performance and peace of mind.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8825 $50.4725
32+ $3.1856 $101.9392
49+ $3.0861 $151.2189
67+ $2.9865 $200.0955
87+ $2.8870 $251.1690
116+ $2.5883 $300.2428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess