EN
  • EN
  • DE

ADUM4160BRIZ

Part No ADUM4160BRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Full/Low Speed 5 kV USB Digital Isolator | DGTL ISOLATOR 5KV 2CH USB 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type USB
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 12Mbps
Propagation Delay tpLH / tpHL (Maximum) 70ns, 70ns
Rise / Fall Time 20ns, 20ns (Maximum)
Supply Voltage (V) 3.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC-IC
Family Part Number ADUM4160
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1142559-ADUM4160BRIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM4160BRIZ CAD Model

Description

ADUM4160BRIZ: USB Digital Isolator by Analog Devices Inc.

The ADUM4160BRIZ is a sophisticated USB digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device offers a robust solution for USB isolation requirements, providing a high level of protection and reliability for USB-connected systems.

Key Features

  • Isolation Rating: The ADUM4160BRIZ boasts an impressive isolation rating of 2500 Vrms, ensuring that the data and power domains are securely separated to protect against high voltage spikes and surges that can occur in industrial environments.
  • Data Rate: Capable of supporting Full Speed (12 Mbps) and Low Speed (1.5 Mbps) data rates, this isolator is versatile and can be used with a wide range of USB devices without compromising data integrity or speed.
  • Hot Swap Capability: The device supports hot swapping, allowing users to connect and disconnect USB devices safely without needing to power down the host system.
  • Power Modes: It features multiple power modes, including a low power mode, making it suitable for power-sensitive applications.

Applications

The ADUM4160BRIZ is ideal for various applications where isolation is critical, such as:

  • Industrial control systems
  • Medical equipment with USB interfaces
  • Isolated USB hub, peripheral, or monitor connections
  • Test and measurement devices

Package and Quality

Encased in a compact 16-lead SOIC package, the ADUM4160BRIZ is designed for space-constrained applications. It is built with Analog Devices Inc.'s iCoupler® technology, which integrates high-speed CMOS and monolithic air core transformer technology to provide precision isolation. The product is RoHS compliant, meeting the highest environmental and safety standards.

The ADUM4160BRIZ from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it a premier choice for system designers looking to implement USB isolation in their products while maintaining signal integrity and adhering to industry safety standards.

You May Also Be Interested in

NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess