EN
  • EN
  • DE

ADUM3223CRZ-RL7

Part No ADUM3223CRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 2CH GATE DVR 16SOIC / 4A Gate Driver Magnetic Coupling 3000Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 54ns, 54ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Voltage - Output Supply 11.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Approval Agency CSA, UR, VDE
Base Product Number ADUM3223
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845739-ADUM3223CRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3223CRZ-RL7 CAD Model

Description

Product Overview: ADUM3223CRZ-RL7 by Analog Devices Inc.

The ADUM3223CRZ-RL7 is a state-of-the-art, high-performance isolated gate driver designed and manufactured by Analog Devices Inc., a leader in semiconductor solutions. This product is specifically engineered to drive insulated-gate bipolar transistors (IGBTs) and power MOSFETs, making it a perfect fit for a variety of applications, including motor drives, inverters, switching power supplies, and industrial automation systems.

The ADUM3223CRZ-RL7 utilizes Analog Devices' proprietary iCoupler technology to provide robust isolation between the input signal and the output gate driver. The isolation protects sensitive control circuitry from high-voltage spikes and ground potential differences, ensuring reliable operation and extended product life.

This driver boasts a wide output voltage range, supporting up to 600 V peak and providing a high sink and source current of 2A. The fast propagation delays and minimal pulse-width distortion contribute to the efficiency of the power conversion process, which is critical in high-performance applications.

The device comes in a compact 16-lead SOIC package with an operating temperature range from -40°C to +125°C, making it suitable for harsh environments. The ADUM3223CRZ-RL7 also features a reinforced insulation design that meets VDE, UL, and CSA standards for reinforced insulation, ensuring the highest level of safety and reliability.

Key features include:

  • Up to 2A peak output current
  • 3.3 V to 5 V input logic compatible
  • 600 V peak output voltage
  • CMOS Schmitt-triggered inputs with 8 kV ESD protection
  • High-speed operation with 50 ns propagation delay
  • Default low output on UVLO (under-voltage lockout)
  • Wide operating temperature range: -40°C to +125°C
  • Regulatory approvals: UL1577, CSA, IEC 60747-5-5 (VDE)

The ADUM3223CRZ-RL7 is available in tape and reel packaging, designated by the 'RL7' suffix, facilitating its use in high-volume production environments. With its robust design and high-performance features, this isolated gate driver from Analog Devices Inc. is an excellent choice for engineers seeking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9196 $57.5880
65+ $1.5750 $102.3750
100+ $1.5258 $152.5800
140+ $1.4766 $206.7240
180+ $1.4274 $256.9320
235+ $1.2797 $300.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess