EN
  • EN
  • DE

ADUM3150BRSZ-RL7

Part No ADUM3150BRSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 3750VRMS 6CH SPI 20SSOP / SPI Digital Isolator 3750Vrms 6 Channel 40Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®, SPIsolator™
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 40Mbps
Propagation Delay tpLH / tpHL (Max) 14ns, 14ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADUM3150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355719-ADUM3150BRSZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3150BRSZ-RL7 CAD Model

Description

ADUM3150BRSZ-RL7 - Isolated USB Port Expander

The ADUM3150BRSZ-RL7 is a highly integrated, robust USB port expander designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative product enables USB isolation in applications requiring isolation during uplink connections, such as industrial control systems, medical equipment, and PC peripheral interfaces. It ensures that sensitive equipment remains protected from harmful voltage and current transients that may occur on the USB bus.

Key Features

  • Isolation: The device provides up to 2.5 kV RMS of isolation for 1 minute per UL 1577, ensuring protection against voltage spikes and ground loops.
  • Data Rate: It supports full-speed (12 Mbps) and low-speed (1.5 Mbps) operations, making it versatile for various USB applications.
  • Compatibility: The ADUM3150 is compatible with USB 2.0 and offers bidirectional communication, which is essential for a wide range of USB devices.
  • Power Supply: It operates from a single 3.3 V or 5 V supply, providing flexibility in system power design.
  • Package: Available in a compact 16-lead SOIC package, the ADUM3150BRSZ-RL7 is suitable for space-constrained applications.

Applications

The ADUM3150BRSZ-RL7 is ideal for use in environments where electrical isolation is critical for operational integrity and safety. Typical applications include:

  • Industrial PCs and PLCs
  • Medical devices and diagnostic equipment
  • Test and measurement systems
  • Isolated USB hubs and dongles
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM3150BRSZ-RL7 is no exception. The device is manufactured under strict quality control standards, ensuring high reliability and performance in demanding applications. Furthermore, being RoHS compliant, it meets current environmental standards for electronic components.

In summary, the ADUM3150BRSZ-RL7 from Analog Devices Inc. represents a reliable and efficient solution for extending USB connectivity with electrical isolation. Its robust feature set and compliance with industry standards make it a smart choice for designers looking to enhance the safety and integrity of their USB-powered systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1148 $55.5740
11+ $9.1198 $100.3178
17+ $8.8348 $150.1916
24+ $8.5498 $205.1952
31+ $8.2648 $256.2088
41+ $7.4099 $303.8059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess