EN
  • EN
  • DE

ADUM241E1WBRWZ-RL

Part No ADUM241E1WBRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM241
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 505-ADUM241E1WBRWZ-RLDKR, 505-ADUM241E1WBRWZ-RLCT, -2735-ADUM241E1WBRWZ-RLTR-ND, ADUM241E1WBRWZ-RL-ND, 505-ADUM241E1WBRWZ-RLTR, -2735-ADUM241E1WBRWZ-RLCT, -2735-ADUM241E1WBRWZ-RLDKR, -2735-ADUM241E1WBRWZ-RLTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911090-ADUM241E1WBRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM241E1WBRWZ-RL CAD Model

Description

Product Overview: ADUM241E1WBRWZ-RL by Analog Devices Inc.

The ADUM241E1WBRWZ-RL is a sophisticated digital isolator product designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This digital isolator is part of the iCoupler® family, which utilizes Analog Devices' proprietary magnetic coupling technology to provide outstanding isolation capabilities.

Key Features and Benefits

  • High Data Rate: The device supports data rates up to 1 Mbps, enabling swift data communication for a variety of applications.
  • Robust Isolation: With an isolation rating of 2500 Vrms for 1 minute, the ADUM241E1WBRWZ-RL provides reliable protection against high voltage transients and enables safe data transfer between different voltage domains.
  • Quad-Channel Configuration: It features a quad-channel configuration with two forward and two reverse-direction channels, offering flexibility in bidirectional communication.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for power-sensitive applications.
  • Wide Temperature Range: It operates across a wide temperature range from -40°C to +125°C, ensuring reliability in harsh environmental conditions.
  • Enhanced Safety: The isolator is certified by regulatory agencies, meeting the requirements of UL, CSA, and VDE, which signifies its compliance with stringent safety standards.

Applications

The ADUM241E1WBRWZ-RL is versatile and can be used in various industrial and commercial applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Sensor interfaces and data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Isolated SPI (Serial Peripheral Interface) communications
  • General-purpose multichannel isolation

Package and Quality

Encased in a 16-lead SOIC wide-body package, the ADUM241E1WBRWZ-RL is designed for surface mount technology (SMT), which allows for efficient assembly and space-saving design on printed circuit boards (PCBs). Analog Devices Inc. ensures that this product meets high-quality standards, providing reliable performance for critical applications.

For engineers and designers seeking a robust and reliable digital isolation solution, the ADUM241E1WBRWZ-RL from Analog Devices Inc. offers an excellent balance of performance, safety, and versatility, making it an ideal choice for a wide range of isolation applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7086 $61.2118
30+ $3.8635 $115.9050
47+ $3.7428 $175.9116
64+ $3.6221 $231.8144
83+ $3.5013 $290.6079
111+ $3.1391 $348.4401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess