Analog Devices Inc. ADUM2400BRWZ-RL7 Digital Isolator
The ADUM2400BRWZ-RL7 is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc. This robust component is designed to ensure signal integrity and electrical isolation in a wide range of industrial, medical, and consumer applications. The ADUM2400BRWZ-RL7 utilizes Analog Devices' proprietary iCoupler® technology to provide isolation between input and output sides, effectively protecting sensitive electronic equipment from hazardous voltages and transient signals.
Key Features
- Channels: 4 Independent Isolation Channels
- Data Rate: Up to 1 Mbps (full duplex)
- Isolation Voltage: 2500 Vrms for 1 minute
- Package: 16-SOIC Wide Body
- Operating Temperature Range: -40°C to +125°C
- Regulatory Approvals: UL Recognized, CSA Certified, IEC/EN/DIN EN 60747-5-5 Approved
Applications
The ADUM2400BRWZ-RL7 is ideal for a variety of applications where data integrity and isolation are critical. Some common use cases include:
- Industrial Automation Systems
- Medical Equipment with Patient Safety Requirements
- Isolated Sensor Interfaces
- Isolated CAN and RS-485/RS-422 Interfaces
- PCB Isolation Areas
Performance Advantages
With its advanced iCoupler® technology, the ADUM2400BRWZ-RL7 offers several advantages over traditional optocoupler-based isolators. These benefits include:
- Lower power consumption
- Improved data rate performance
- Enhanced robustness against transient events
- Longer service life with no degradation over time
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the ADUM2400BRWZ-RL7 is no exception. Each unit undergoes rigorous testing to ensure high reliability and performance standards are met. The device's wide temperature range and robust isolation capabilities make it a trustworthy choice for demanding environments.
In summary, the ADUM2400BRWZ-RL7 from Analog Devices Inc. represents a superior solution for digital isolation needs, combining high-speed operation, strong isolation properties, and the reliability expected from a leading semiconductor manufacturer.