EN
  • EN
  • DE

ADUM220N0BRWZ-RL

Part No ADUM220N0BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 5000VRMS 2CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADUM220N0BRWZ-RLTR,-2735-ADUM220N0BRWZ-RLDKR,505-ADUM220N0BRWZ-RLDKR,ADUM220N0BRWZ-RL-ND,505-ADUM220N0BRWZ-RLCT,-2735-ADUM220N0BRWZ-RLCT
Standard Package 1,000
Win Source Part Number 1004544-ADUM220N0BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM220N0BRWZ-RL CAD Model

Description

The ADUM220N0BRWZ-RL is a cutting-edge digital isolator product from the renowned manufacturer Analog Devices Inc., designed to provide superior isolation for electronic circuits. This device employs Analog Devices' patented iCoupler® technology to achieve high-speed, two-channel digital isolation that enhances system reliability, protects users, and ensures robust operation even in harsh industrial environments.

Key Features:

  • Dual-Channel Isolation: With two independent isolation channels, this device provides flexibility in design and enhances the isolation of sensitive circuits.
  • High Data Rates: Capable of transmitting data at rates up to 25 Mbps, the ADUM220N0BRWZ-RL is suitable for high-speed communication protocols without compromising signal integrity.
  • Robust Isolation Voltage: It offers an impressive isolation voltage rating of 3000 Vrms for 1 minute, providing excellent protection against high voltage transients.
  • Low Power Consumption: The device is engineered for energy efficiency, making it ideal for power-sensitive applications.
  • Wide Temperature Range: Operating reliably over a temperature range of -40°C to +125°C, the ADUM220N0BRWZ-RL is well-suited for industrial applications subject to extreme conditions.
  • Compact Package: Housed in a 16-lead SOIC package, this digital isolator is designed for space-constrained applications, without sacrificing performance or reliability.
  • Lead-Free and RoHS Compliant: This product is manufactured with environmentally friendly materials and complies with RoHS directives, making it suitable for use in a wide range of markets and applications.

Applications:

The ADUM220N0BRWZ-RL is an excellent choice for a variety of applications where digital signal isolation is critical. These include:

  • Industrial automation and control systems
  • Isolated sensor interfaces and data acquisition systems
  • Medical equipment with stringent safety requirements
  • Power supply control and monitoring
  • Green energy systems, such as solar inverters and wind turbines

In summary, the ADUM220N0BRWZ-RL from Analog Devices Inc. represents a blend of performance, reliability, and innovation, making it an essential component for designers who require robust isolation in their electronic designs.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,523 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess