EN
  • EN
  • DE

ADUM163N1BRZ-RL7

Part No ADUM163N1BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 6CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ADUM163
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 505-ADUM163N1BRZ-RL7CT, -2735-ADUM163N1BRZ-RL7DKR, ADUM163N1BRZ-RL7-ND, -2735-ADUM163N1BRZ-RL7CT, 505-ADUM163N1BRZ-RL7TR, 505-ADUM163N1BRZ-RL7DKR, -2735-ADUM163N1BRZ-RL7TR-ND, -2735-ADUM163N1BRZ-RL7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860558-ADUM163N1BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM163N1BRZ-RL7 CAD Model

Description

ADUM163N1BRZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM163N1BRZ-RL7 is a cutting-edge digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the ADuM163 series, which is known for providing robust isolation for a variety of digital signals. The ADUM163N1BRZ-RL7 is specifically engineered to enhance system safety, signal integrity, and operational reliability in a wide range of applications, including industrial, medical, and communication systems.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM163N1BRZ-RL7 offers three independent isolation channels in a compact, surface-mount package. This technology employs magnetic coupling to achieve isolation, ensuring that the signal integrity is maintained while protecting the system from high-voltage transients and ground potential differences.

The ADUM163N1BRZ-RL7 operates over a wide supply voltage range of 3.0V to 5.5V, making it versatile for use in various circuit environments. Its low power consumption and high data rate capabilities of up to 25 Mbps make it an excellent choice for energy-sensitive and high-speed applications. The device also boasts a high common-mode transient immunity of greater than 25 kV/µs, which is critical for operation in electrically noisy environments.

This digital isolator comes in a 16-lead SOIC package with a compact footprint, which is ideal for space-constrained applications. The part number suffix 'RL7' indicates that the device is provided in a tape and reel format, which is suitable for automated assembly processes, enhancing manufacturing efficiency.

With its robust isolation capabilities, the ADUM163N1BRZ-RL7 meets stringent safety standards, including UL, CSA, and VDE certifications, ensuring compliance with global industry regulations. This makes it a reliable and trustworthy component for designers looking to create safe and compliant electronic products.

In summary, the ADUM163N1BRZ-RL7 from Analog Devices Inc. is a high-performance digital isolator that combines efficiency, reliability, and safety in a small package, making it an ideal choice for designers who require superior isolation in their digital communication systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2142 $50.5704
29+ $3.4579 $100.2791
45+ $3.3498 $150.7410
62+ $3.2417 $200.9854
80+ $3.1337 $250.6960
107+ $2.8095 $300.6165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess