ADUM1440ARQZ - Quad-Channel Digital Isolator from Analog Devices Inc.
The ADUM1440ARQZ is a cutting-edge, quad-channel digital isolator manufactured by Analog Devices Inc., designed to offer superior isolation in a variety of digital signaling applications. This product stands out with its capacity to enhance system safety and signal integrity by electrically isolating the input side from the output side, effectively preventing noise and ground loops from compromising performance.
Constructed with Analog Devices' proprietary iCoupler® technology, the ADUM1440ARQZ achieves isolation through magnetic coupling, with chipscale transformers integrated into the device. This technology enables the isolator to provide robust galvanic isolation of up to 2.5 kV RMS. The isolator is optimized for low power consumption and operates with a wide supply voltage range from 3.0 V to 5.5 V, making it suitable for a variety of power environments.
Each of the four channels in the ADUM1440ARQZ can be independently configured to support either unidirectional or bidirectional data flow, offering flexibility in system design. The device boasts a high data rate of up to 1 Mbps, ensuring that it can handle high-speed digital signals without bottlenecking system performance. Its default high output and low propagation delay make it an excellent choice for precise timing applications.
The ADUM1440ARQZ comes in a compact, 16-lead QSOP package, which minimizes board space and is ideal for space-constrained applications. It is also characterized for wide temperature ranges, from -40°C to +125°C, ensuring reliable performance across diverse operating conditions.
Applications for the ADUM1440ARQZ are vast and include industrial automation, data acquisition systems, medical equipment where patient safety is critical, and any system requiring reliable isolation for both signal integrity and safety compliance. With its robust features, the ADUM1440ARQZ from Analog Devices Inc. is an excellent choice for designers looking to enhance their systems with high-quality, reliable digital isolation.
Key Features:
- Quad-channel, bidirectional isolation
- 2.5 kV RMS isolation voltage
- iCoupler® technology for magnetic coupling
- Low power operation and wide supply voltage range (3.0 V to 5.5 V)
- High data rate of up to 1 Mbps
- Compact 16-lead QSOP package
- Extended temperature range: -40°C to +125°C