EN
  • EN
  • DE

ADUM141E1BRZ-RL7

Part No ADUM141E1BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ADUM141
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADUM141E1BRZ-RL7DKR, 505-ADUM141E1BRZ-RL7TR, 505-ADUM141E1BRZ-RL7CT, ADUM141E1BRZ-RL7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860551-ADUM141E1BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM141E1BRZ-RL7 CAD Model

Description

ADUM141E1BRZ-RL7 - Quad-Channel Digital Isolators by Analog Devices Inc.

The ADUM141E1BRZ-RL7 is a high-performance, quad-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of their iCoupler® family and utilizes Analog Devices' proprietary iCoupler technology to achieve high-voltage isolation between input and output sides, making it an ideal solution for a wide range of applications where electrical isolation is critical for system integrity and safety.

This digital isolator offers four independent isolation channels in a robust 16-lead SOIC package, providing a compact and efficient solution for systems that require multiple isolation channels. The ADUM141E1BRZ-RL7 supports data rates up to 1 Mbps and features a default high output and three selectable fail-safe options to ensure reliable operation even in the event of power loss or signal path failure.

The device is characterized by its low power consumption, making it suitable for energy-sensitive applications. It operates with a wide power supply range from 2.25V to 5.5V, providing flexibility in various design configurations. Additionally, the ADUM141E1BRZ-RL7 offers a high isolation voltage of 2500 Vrms for 1 minute per UL 1577, which is particularly important for meeting stringent safety and regulatory standards.

With its robustness and high data integrity, the ADUM141E1BRZ-RL7 is an excellent choice for use in industrial, medical, and other applications requiring galvanic isolation, such as data communication in PLCs (Programmable Logic Controllers), ADC/DAC interfaces, and power supply control circuits. Its ability to protect sensitive circuits from high common-mode transients and its low propagation delay make it highly effective in improving system performance and reliability.

Overall, the ADUM141E1BRZ-RL7 from Analog Devices Inc. is a versatile, high-quality digital isolator that provides the necessary isolation to ensure safe and reliable operation in a wide range of electronic systems. Its advanced features and proven technology make it a top choice for engineers and designers looking to enhance their designs with superior isolation capabilities.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $2.0556 $59.6124
61+ $1.9230 $117.3030
94+ $1.8567 $174.5298
134+ $1.7241 $231.0294
175+ $1.6578 $290.1150
218+ $1.5915 $346.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess