EN
  • EN
  • DE

ADUM1401YRWZ

Part No ADUM1401YRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC ISOLATOR DIGITAL QUAD 16SOIC / General Purpose Digital Isolator 2500Vrms 4 Channel CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Product Status Obsolete
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860548-ADUM1401YRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM1401YRWZ CAD Model

Description

ADUM1401YRWZ - Digital Isolator by Analog Devices Inc.

The ADUM1401YRWZ is a cutting-edge digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of their iCoupler® family, which utilizes proprietary isolation technology to facilitate signal transfer while maintaining electrical isolation. The ADUM1401YRWZ is optimized for a variety of applications where isolated data transmission is critical, such as industrial automation, medical equipment, and power supply systems.

With a quad-channel configuration, the ADUM1401YRWZ offers four independent isolation channels in a wide-body, 16-lead SOIC package. This design ensures robust operation by providing a default high output and 3-state outputs upon power loss. The isolator supports data rates up to 10 Mbps, making it suitable for high-speed digital interfaces. Furthermore, it boasts an impressive isolation voltage rating of 2500 Vrms for 1 minute, providing reliable protection against high voltage transients and enhancing system safety.

The ADUM1401YRWZ is engineered with Analog Devices' patented iCoupler technology, which combines high-speed CMOS and monolithic transformer technology. This innovation eliminates the need for the bulky optocouplers traditionally used for isolation, resulting in a compact and power-efficient solution. The device operates over a wide supply voltage range of 2.7 V to 5.5 V, allowing for flexible integration into various circuit designs.

Key features of the ADUM1401YRWZ include:

  • Quad-channel digital isolator with independent isolation channels
  • High data rate transfer of up to 10 Mbps
  • 2500 Vrms isolation voltage rating for enhanced safety
  • Low power operation and 5 V or 3.3 V supply voltage levels
  • High temperature operation range from -40°C to +125°C
  • High electromagnetic immunity
  • Compliance with regulatory standards such as UL, CSA, and VDE

The ADUM1401YRWZ is designed for ease of implementation and reliable performance in harsh electrical environments. Its robustness and high isolation capabilities make it an ideal choice for designers looking to enhance system integrity and protect sensitive circuitry from electrical noise and potential damage.

For detailed specifications, application notes, and evaluation resources, engineers and designers are encouraged to visit the Analog Devices Inc. website or contact their technical support for further assistance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess