EN
  • EN
  • DE

ADUM1200BRZ-REEL7

Part No ADUM1200BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816818-ADUM1200BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADUM1200BRZ-REEL7 CAD Model

Description

Product Overview

The ADUM1200BRZ-REEL7 is a highly integrated, high-speed digital isolator with a dual-channel configuration, produced by Analog Devices Inc. This innovative component is designed to improve system reliability and provide robust isolation for sensitive electronic circuits. Featuring Analog Devices' proprietary iCoupler® technology, the ADUM1200BRZ-REEL7 offers superior performance in a small form factor, making it an ideal choice for a wide array of applications, including industrial, medical, and communication systems.

Key Features

  • Isolation Channels: The device includes two independent isolation channels that operate at a data rate of up to 10 Mbps, providing bidirectional communication for both channels.
  • iCoupler® Technology: Utilizes Analog Devices' patented iCoupler® technology to achieve magnetic isolation, which enables low power consumption and stable operation over a wide temperature range.
  • Package Type: Supplied in an 8-lead SOIC package, the ADUM1200BRZ-REEL7 is compact and suitable for high-density mounting requirements. The "REEL7" designation indicates that the product is provided in a tape and reel format, facilitating automated assembly processes.
  • High-Temperature Operation: Capable of operating over an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.
  • Regulatory Approvals: Complies with regulatory standards such as UL, CSA, and VDE, certifying its safety for use in electrical equipment.
  • Low Power Consumption: Designed for energy efficiency, the ADUM1200BRZ-REEL7 helps to reduce the power requirements of the systems in which it is used.
  • Robust ESD Protection: Features high levels of protection against electrostatic discharge, enhancing the durability of the end product.

Applications

The ADUM1200BRZ-REEL7 is versatile and can be used in a variety of applications where isolation is critical to protect sensitive components and ensure data integrity. Typical applications include:

  • Industrial automation and control systems
  • Isolated sensor interfaces and data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Power supply management
  • Isolated RS-232/RS-422/RS-485 interfaces

With its combination of high-speed data transfer, compact size, and robust isolation capabilities, the ADUM1200BRZ-REEL7 from Analog Devices Inc. is a reliable solution for enhancing the performance and safety of electronic systems.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9741 $50.5597
36+ $2.7859 $100.2924
56+ $2.6918 $150.7408
80+ $2.5036 $200.2880
104+ $2.4094 $250.5776
130+ $2.3153 $300.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,910 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess