EN
  • EN
  • DE

ADUC847BSZ32-5

Part No ADUC847BSZ32-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 12.58MHz
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 4.75 V to 5.25 V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 039161-ADUC847BSZ32-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC847BSZ32-5 CAD Model

Description

Analog Devices Inc. ADUC847BSZ32-5 MicroConverter®

The ADUC847BSZ32-5 is a highly integrated microconverter from Analog Devices Inc., combining a high-performance analog front-end with a multi-channel 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) and an 8052 microcontroller core. This precision analog microcontroller is designed for direct interfacing to external precision sensors in both industrial and instrumentation applications.

At the heart of this device is a 24-bit Σ-Δ ADC with a programmable gain amplifier (PGA), which offers selectable gains from 1 to 128. This feature allows the ADUC847BSZ32-5 to interface directly with sensors that have a wide range of output voltages, providing flexibility in various application designs. The ADC also features a 21-bit effective resolution at 10Hz update rate, ensuring high precision in measurement tasks.

The integrated 8052 microcontroller core is clocked at 32.768 kHz, providing a low-power yet efficient processing capability for handling complex algorithms and control tasks. The ADUC847BSZ32-5 comes with 62KB of non-volatile Flash/EE memory, which is partitioned into two segments: 60KB of user Flash/EE and 2KB reserved for extended features. This memory space is ample for storing application code and data, thus reducing the need for additional external memory components.

Additional features of the ADUC847BSZ32-5 include eight single-ended or four differential analog input channels, two DACs (Digital-to-Analog Converters), a range of digital peripherals such as UART, SPI, I²C interfaces, and 32 general-purpose I/O pins. These features make the device highly adaptable to a variety of communication and control interfaces.

For power management, the ADUC847BSZ32-5 operates from a single 2.7V to 5.25V power supply, which is ideal for battery-powered or energy-efficient applications. The device also supports a wide operating temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

In summary, the ADUC847BSZ32-5 from Analog Devices Inc. is a robust and versatile microconverter that offers high precision, ample memory, and a rich set of features, making it an excellent choice for advanced sensor interfacing and signal processing applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5410 $68.5410
2+ $56.2388 $112.4776
3+ $54.4813 $163.4439
4+ $52.7239 $210.8956
5+ $50.9664 $254.8320
7+ $45.6940 $319.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess