EN
  • EN
  • DE

ADUC845BCPZ62-3

Part No ADUC845BCPZ62-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC8xx
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 56-VFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-VQ (8x8)
RoHS State Request Verification
Win Source Part Number 1142409-ADUC845BCPZ62-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADUC845
Introduction Date July 16, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC845BCPZ62-3 CAD Model

Description

Analog Devices Inc. ADUC845BCPZ62-3 MicroConverter

The ADUC845BCPZ62-3 is a highly integrated microconverter from Analog Devices Inc., designed to deliver precision analog-to-digital (ADC), digital-to-analog (DAC), and microcontroller functionality in a single chip. This powerful component is ideal for applications requiring high accuracy measurement, such as industrial process control, instrumentation, and smart sensing systems.

Key Features:

  • High-Resolution ADC: The device features a 24-bit sigma-delta ADC with a programmable gain amplifier, offering exceptional accuracy and noise performance. This makes it suitable for high-precision measurements in demanding environments.
  • Dual DACs: Equipped with two 12-bit DACs, the ADUC845BCPZ62-3 can provide accurate analog output signals for control purposes, further enhancing its utility in feedback systems.
  • Integrated Microcontroller: At its core, the device sports an 8052 microcontroller core with 8KB of Flash/EE memory and 640 bytes of data RAM, enabling sophisticated on-chip data processing and control algorithms.
  • Multiple Communication Interfaces: For versatile connectivity, the microconverter includes I²C, SPI, and UART interfaces, allowing for easy integration with other components and systems.
  • On-Chip Temperature Sensor: An integrated temperature sensor provides additional functionality for applications that require temperature monitoring or compensation.
  • Wide Operating Range: The ADUC845BCPZ62-3 operates over a wide temperature range and is available in a compact 52-lead LFCSP package, making it suitable for space-constrained applications.

Applications:

The versatility and high level of integration make the ADUC845BCPZ62-3 an excellent choice for a variety of applications, including:

  • Industrial Process Controls
  • Precision Instrumentation
  • Smart Transducers
  • Data Acquisition Systems
  • Remote Sensing

With its combination of precision measurement capabilities, on-chip processing power, and flexible communication options, the ADUC845BCPZ62-3 from Analog Devices Inc. is a robust solution for engineers looking to optimize their system design while reducing complexity and overall cost.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0161 $66.0322
5+ $27.0902 $135.4510
7+ $26.2436 $183.7052
10+ $25.3970 $253.9700
12+ $24.5504 $294.6048
16+ $22.0108 $352.1728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess